EN
  • EN
  • DE

MAX6126A30

Part No MAX6126A30
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 10 mA
Tolerance ±0.06%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 1.75µVp-p
Voltage - Input 3.2V ~ 12.6V
Current - Supply 725µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX6126
Standard Package 48 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 704985-MAX6126A30
Ultra Librarian 3D Model Ultra Librarian MAX6126A30 CAD Model

Description

Maxim Integrated MAX6126A30 Ultra-High-Precision Voltage Reference

The MAX6126A30 from Maxim Integrated is an ultra-high-precision, low-noise, series voltage reference that is ideal for use in high-end applications where a stable and accurate voltage reference is critical. This device offers an impressive output voltage of 3.0V, making it suitable for a wide range of applications, including medical devices, precision instrumentation, and data acquisition systems.

One of the standout features of the MAX6126A30 is its exceptional accuracy. With an initial accuracy of ±0.02% (maximum) and a low temperature coefficient of 3ppm/°C (max), this voltage reference ensures reliable performance even under varying environmental conditions. This precision is maintained over time, thanks to the low long-term stability of 50ppm/1,000 hours (max).

In addition to its accuracy, the MAX6126A30 boasts a low output noise of just 3µVp-p (0.1Hz to 10Hz) and a low supply current of 800µA (max). These features make it an excellent choice for noise-sensitive applications where power efficiency is also a concern.

The device is designed to be versatile and user-friendly, offering a dropout voltage as low as 200mV (max) and an output current capability of 10mA. This means it can maintain stable output even with minimal headroom above the output voltage, and it can drive moderate loads directly. The MAX6126A30 also includes a force-sense configuration, which allows for remote voltage sensing to compensate for voltage drops due to load or line resistance, ensuring the accuracy of the voltage delivered to the load.

For added flexibility, the MAX6126A30 comes in a small 8-pin SO package, as well as a tiny 6-pin SOT23 package, making it suitable for space-constrained applications. The device operates over a wide temperature range of -40°C to +125°C, ensuring reliable operation in a variety of environments.

Overall, the MAX6126A30 from Maxim Integrated is a robust and reliable solution for applications requiring a high-precision, low-noise voltage reference with minimal drift over time and temperature.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9247 $51.0211
32+ $3.2203 $103.0496
49+ $3.1196 $152.8604
67+ $3.0190 $202.2730
86+ $2.9184 $250.9824
115+ $2.6165 $300.8975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess