EN
  • EN
  • DE

MAX6105EUR+T

Part No MAX6105EUR+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 5mA
Tolerance ±0.4%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 60μVp-p
Noise - 10Hz to 10kHz 60μVrms
Voltage - Input 5.2 V to 12.6 V
Operating Supply Current 125μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1069717-MAX6105EUR+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6105EUR+T CAD Model

Description

Maxim Integrated MAX6105EUR+T Voltage Reference

The MAX6105EUR+T is a precision, low-power, low-dropout voltage reference from Maxim Integrated. This high-quality component is designed to provide a stable and accurate reference voltage for various applications, including data converters, portable instrumentation, and battery-powered devices. Its compact size and robustness make it an excellent choice for space-constrained applications that require high precision and reliability.

Key Features

  • Output Voltage: The MAX6105EUR+T provides a fixed output voltage of 2.5V, which is ideal for ADCs and DACs that require a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.2%, this voltage reference ensures precise performance for critical applications.
  • Low Dropout Voltage: The low dropout voltage feature allows the reference to maintain output accuracy even with minimal input-to-output differential, making it suitable for battery-powered applications.
  • Low Power Consumption: The device has a quiescent current of only 5µA, which helps to extend battery life in portable applications.
  • Temperature Stability: The MAX6105EUR+T offers excellent temperature stability, ensuring consistent performance across a wide range of operating conditions.
  • Package Type: It comes in a small SOT-23 package, which is perfect for applications where space is at a premium.

Applications

The MAX6105EUR+T is versatile and can be used in various applications, including:

  • Precision data systems
  • Battery-powered equipment
  • Portable medical devices
  • Industrial controls
  • Automotive systems
  • Power supply monitoring

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6105EUR+T is no exception. This voltage reference is designed to meet the stringent requirements of industrial and automotive-grade applications, ensuring that it performs consistently over time and under varying environmental conditions. With the MAX6105EUR+T, designers can trust that their systems will have a stable and precise reference voltage, which is crucial for maintaining the accuracy of analog signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3836 $55.3440
90+ $1.1353 $102.1770
140+ $1.0998 $153.9720
190+ $1.0643 $202.2170
245+ $1.0289 $252.0805
330+ $0.9224 $304.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess