EN
  • EN
  • DE

MAX6071AAUT33+T

Part No MAX6071AAUT33+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 3.3V 25mA 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-6
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Min Output Voltage 3.3 V
Mount Surface Mount
Number of Channels 1
Number of Pins 6
Operating Supply Current 330 µA
Output Current 10 mA
Output Type Fixed
Output Voltage 3.3 V
Quiescent Current 240 µA
Reference Type Series
RoHS Compliant
Temperature Coefficient 6 ppm/°C
Tolerance 0.04 %
Win Source Part Number 1075540-MAX6071AAUT33+T
Categories PMIC - Voltage Reference
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6071AAUT33+T CAD Model

Description

Maxim Integrated MAX6071AAUT33+T Voltage Reference

The MAX6071AAUT33+T from Maxim Integrated is a high-precision, low-noise, low-drift voltage reference chip that provides a stable output voltage of 3.3V. This component is part of Maxim's family of advanced series voltage references, designed for high-performance analog and digital applications where accurate voltage reference is critical for system performance.

With an initial accuracy of ±0.04% and a temperature coefficient of 10ppm/°C (max), the MAX6071 ensures precision and stability over a wide temperature range (-40°C to +125°C). This makes it an ideal choice for demanding environments and applications such as precision data converters, portable instrumentation, industrial process control systems, and high-precision power supplies.

The MAX6071AAUT33+T operates from a wide supply voltage range of 3V to 5.5V and consumes a low quiescent current of 180μA (typ), which is particularly beneficial for battery-powered and energy-efficient applications. Furthermore, it features a low output noise of 11.5μVp-p (0.1Hz to 10Hz), contributing to enhanced signal integrity and measurement accuracy.

This voltage reference comes in a tiny 6-pin SOT-23 package, making it suitable for space-constrained applications. The MAX6071AAUT33+T also includes a force-sense configuration that improves the accuracy of the voltage delivered to the load by compensating for voltage drops due to PCB traces and connector resistance.

The device's robust design includes short-circuit protection and thermal shutdown features, which safeguard the voltage reference and the attached system from potential damage due to abnormal operating conditions. Additionally, the MAX6071AAUT33+T is available in tape and reel packaging, facilitating efficient handling and manufacturing processes for high-volume production.

In summary, Maxim Integrated's MAX6071AAUT33+T offers designers a blend of precision, stability, and low power consumption, packaged in a compact form factor, making it a versatile solution for a wide array of precision voltage reference applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2554 $57.7878
15+ $6.7737 $101.6055
23+ $6.5620 $150.9260
32+ $6.3503 $203.2096
41+ $6.1387 $251.6867
55+ $5.5036 $302.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess