EN
  • EN
  • DE

LTC6652AHLS8-2.5#PBF

Part No LTC6652AHLS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description V-Ref Precision 2.5V 5mA Automotive 8-Pin CLCC Tray / IC VREF SERIES 2.5V 8CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tray
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 2.1ppmp-p
Voltage - Input 2.8 V ~ 13.2 V
Operating Supply Current 560μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-CLCC
Manufacturer Package 8-CLCC (5x5)
Win Source Part Number 784363-LTC6652AHLS8-2.5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6652
Introduction Date October 26, 2007
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6652AHLS8-2.5#PBF CAD Model

Description

The LTC6652AHLS8-2.5#PBF is a high-precision, low-drift, and low-noise voltage reference from Linear Technology, now part of Analog Devices. This product is designed to ensure stability and reliability for high-performance analog circuits. Its key features make it an excellent choice for precision data converters, portable instrumentation, and industrial control systems.

Key Features

  • Output Voltage: Fixed at 2.5V, providing a stable reference for ADCs, DACs, and other sensitive analog circuitry.
  • High Accuracy: Initial accuracy is tightly controlled, ensuring minimal deviation from the nominal output voltage.
  • Low Temperature Drift: With a typical drift of just 2ppm/°C, this voltage reference maintains its precision across a wide temperature range.
  • Low Noise: It exhibits an exceptionally low noise performance, contributing to the overall signal integrity in sensitive applications.
  • Long-Term Stability: Designed for applications requiring a stable voltage over time, the LTC6652AHLS8-2.5#PBF shows excellent long-term stability.
  • Supply Voltage Range: Operates with a supply voltage range from 2.7V to 5.5V, allowing for flexibility in various system designs.
  • Package: Housed in an 8-lead LS8 package, it is compact and suitable for space-constrained applications.

Applications

The LTC6652AHLS8-2.5#PBF is ideal for use in a variety of demanding applications, including:

  • Precision Data Acquisition Systems
  • High-resolution Analog-to-Digital Converters (ADCs)
  • Industrial Control Systems
  • Portable Instrumentation
  • Medical Devices
  • Automotive Electronics

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC6652AHLS8-2.5#PBF voltage reference meets the highest standards for performance and reliability. Each device is rigorously tested and guaranteed to perform over the specified temperature range. The product's long service life and robustness make it a trusted component in critical systems worldwide.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5560 $59.1120
5+ $24.2511 $121.2555
7+ $23.4932 $164.4524
9+ $22.7354 $204.6186
12+ $21.9776 $263.7312
16+ $19.7040 $315.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess