EN
  • EN
  • DE

MAX6070AAUT50+T

Part No MAX6070AAUT50+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description 5-V, 3-µVpp/V noise, 3-ppm/°C drift precision series voltage reference 8-VSSOP -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-6
Max Input Voltage 5.5 V
Maximum Operating Temperature 125 °C
Min Input Voltage 2.7 V
Min Operating Temperature -40 °C
Min Output Voltage 5 V
Mount Surface Mount
Number of Channels 1
Operating Supply Current 330 µA
Output Current 10 mA
Output Type Fixed
Output Voltage 5 V
Packaging Cut Tape
Quiescent Current 250 µA
Reference Type Series
RoHS Compliant
Temperature Coefficient 6 ppm/°C
Tolerance 0.04 %
Win Source Part Number 1075536-MAX6070AAUT50+T
Categories PMIC - Voltage Reference
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6070AAUT50+T CAD Model

Description

Maxim Integrated MAX6070AAUT50+T Voltage Reference

The MAX6070AAUT50+T from Maxim Integrated is a high-precision, low-noise, low-drift voltage reference chip that provides a fixed voltage of 5.0V. This component is part of the MAX6070 series, which is known for its excellent stability and accuracy, making it an ideal choice for high-performance analog and digital circuits that require a stable reference voltage.

Key Features

  • High Accuracy: The MAX6070AAUT50+T offers an initial accuracy of ±0.04%, ensuring precise voltage reference for critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3ppm/°C, this voltage reference maintains its accuracy across a wide temperature range, making it suitable for temperature-sensitive applications.
  • Low Noise: The device exhibits low noise levels of 4.5µVp-p (0.1Hz to 10Hz), which is essential for high-resolution data converters and precision amplifiers.
  • Low Dropout Voltage: It operates with a low dropout voltage, allowing it to function correctly even when the supply voltage is close to the output voltage.
  • Long-Term Stability: Demonstrating excellent long-term stability, the MAX6070AAUT50+T ensures consistent performance over time.
  • Small Package: Available in a compact, 6-pin SOT-23 package, it is suitable for space-constrained applications.

Applications

The MAX6070AAUT50+T is versatile and can be used in various applications that require a stable and accurate reference voltage. Some common applications include:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Medical devices
  • Industrial controls
  • Battery-powered devices
  • Automotive electronics

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX6070AAUT50+T is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliable performance in various operating conditions. With its combination of accuracy, stability, and low noise, the MAX6070AAUT50+T is a top choice for designers looking for a dependable voltage reference solution.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3898 $50.8470
36+ $2.7814 $100.1304
56+ $2.6945 $150.8920
77+ $2.6076 $200.7852
100+ $2.5207 $252.0700
133+ $2.2599 $300.5667
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess