EN
  • EN
  • DE

MAX6068BEUR+T

Part No MAX6068BEUR+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704966-MAX6068BEUR+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6068BEUR+T CAD Model

Description

Maxim Integrated MAX6068BEUR+T Voltage Reference

The MAX6068BEUR+T is a precision, low-power voltage reference from Maxim Integrated. This component is part of a series designed to provide a stable and accurate reference voltage for various applications such as data converters, portable instrumentation, and battery-powered devices. The MAX6068BEUR+T is highly regarded for its low dropout voltage and low noise performance, making it an ideal choice for precision analog circuits.

This voltage reference is available in a compact SOT-23 package, making it suitable for space-constrained applications. It offers a fixed output voltage of 4.096V, which is a common reference voltage for 12-bit analog-to-digital converters (ADCs) that operate on a 5V supply. The MAX6068BEUR+T is characterized by its excellent temperature stability, with a typical temperature coefficient of only 50ppm/°C, ensuring reliable performance over a wide temperature range.

One of the standout features of the MAX6068BEUR+T is its low supply current, typically 95µA, which helps to conserve power in portable and battery-operated applications. Additionally, it has a low dropout voltage of 200mV, allowing it to function correctly even when the supply voltage is very close to the output voltage. This makes it particularly useful in applications with limited headroom.

The device also boasts a low output noise of 15µV RMS, which contributes to the overall precision of the systems it is used in. Furthermore, the MAX6068BEUR+T has the capability to source or sink up to 5mA of output current, providing flexibility in a broad range of load conditions.

For design robustness, the MAX6068BEUR+T includes short-circuit protection and thermal shutdown features. Its stable operation without an external capacitor makes it easy to implement in various circuit designs, although the addition of a bypass capacitor can further improve noise performance if needed.

In summary, the MAX6068BEUR+T from Maxim Integrated is a high-quality, stable voltage reference that offers excellent performance for precision applications, combining low power consumption with high accuracy and ease of use.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1178 $60.3534
7+ $16.5061 $115.5427
11+ $15.9910 $175.9010
15+ $15.4747 $232.1205
20+ $14.9596 $299.1920
26+ $13.4119 $348.7094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess