EN
  • EN
  • DE
  • IT

MCIMX6D6AVT08AD

Part No MCIMX6D6AVT08AD
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SOC i.MX 6Dual ARM Cortex A9 0.04um Automotive 624-Pin FCBGA Tray | IC MPU I.MX6D 852MHZ 624FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 852MHZ
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100/1000Mbps (1)
SATA SATA 3Gbps (1)
USB USB 2.0 + PHY (4)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Temperature Range - Operating -40°C ~ 125°C
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Manufacturer Package 624-FBGA, FCBGA
Supplier Device Package 624-FCBGA (21x21)
Additional Interfaces CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 711164-MCIMX6D6AVT08AD
Family Name MCIMX6D
Introduction Date January 14, 2014
ECCN 5A992
Country of Origin Malaysia, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCIMX6D6AVT08AD CAD Model

Description

The MCIMX6D6AVT08AD is a high-performance, energy-efficient processor from NXP Semiconductors, designed to deliver advanced multimedia and graphical capabilities to a wide range of applications. This product is part of the i.MX 6Dual series of multimedia applications processors, which are built on ARM® Cortex®-A9 technology.

Key Features

  • Processor Core: Dual ARM® Cortex®-A9 cores, capable of speeds up to 800MHz for robust processing performance.
  • Graphics: Integrated 2D and 3D graphics processors, supporting OpenGL® ES 2.0 and 3.0, OpenVG™ 1.1, and OpenCL™ 1.1 EP for rich graphical interfaces.
  • Video Processing: Multi-format HD video decoder and encoder for high-definition video playback and streaming capabilities.
  • Memory: Supports DDR3, DDR3L, LPDDR2, and LPDDR3 memory types, providing flexibility in memory configuration for different system requirements.
  • Connectivity: Offers a range of interfaces including HDMI 1.4, PCI Express® 2.0, Gigabit Ethernet, and multiple USB 2.0 ports for comprehensive peripheral and network connections.
  • Advanced Security: Comes with an array of security features including cryptographic acceleration, secure boot, and random number generation to ensure data protection and secure operations.

Applications

The MCIMX6D6AVT08AD processor is ideal for a variety of applications, such as:

  • High-end multimedia devices
  • Advanced industrial control and automation systems
  • Automotive infotainment platforms
  • Smart home and Internet of Things (IoT) devices
  • Portable medical equipment

Environmental and Quality Certifications

This processor is designed to meet the rigorous demands of modern electronics and is compliant with various industry standards, ensuring reliability and sustainability. It is RoHS compliant and is backed by NXP's commitment to quality and longevity in the marketplace.

Support and Resources

NXP provides extensive support for the MCIMX6D6AVT08AD, including technical documentation, reference designs, and software resources to facilitate system design and speed up time to market.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.9955 $70.9955
2+ $68.7769 $137.5538
3+ $66.5583 $199.6749
4+ $64.3397 $257.3588
6+ $57.6839 $346.1034
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess