EN
  • EN
  • DE

MAX6067BEUR+T

Part No MAX6067BEUR+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description 4.5-V, 3-µVpp/V noise, 3-ppm/°C drift precision series voltage reference 8-VSSOP -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-3
Lead Free Yes
Max Input Voltage 13.5 V
Maximum Operating Temperature 85 °C
Max Output Current 5 mA
Min Operating Temperature -40 °C
Min Output Voltage 4.5 V
Mount Surface Mount
Number of Pins 3
Operating Supply Current 125 µA
Output Current 5 mA
Output Type Fixed
Output Voltage 4.5 V
Radiation Hardening No
Reference Type Series
RoHS Compliant
Temperature Coefficient 30 ppm/°C
Tolerance 0.4 %
Win Source Part Number 968582-MAX6067BEUR+T
Categories PMIC - Voltage Reference
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6067BEUR+T CAD Model

Description

Maxim Integrated's MAX6067BEUR+T: Precision Voltage Reference

The MAX6067BEUR+T from Maxim Integrated is a high-precision voltage reference component designed to ensure stability and accuracy in a wide array of electronic applications. This device features a low dropout voltage and is optimized for operation in systems where a stable reference voltage is crucial for performance. It is ideal for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and portable battery-powered equipment.

With an output voltage of 4.096V, the MAX6067BEUR+T provides a precise reference that is often used as a standard in many digital systems, allowing for easy interfacing with a variety of ADCs and DACs that require a 4.096V reference. The device boasts an impressive initial accuracy of ±0.2%, ensuring that the output voltage stays within tight tolerances from the outset.

The temperature stability of the MAX6067BEUR+T is another remarkable feature, with a low temperature coefficient of 50ppm/°C (max) over the full automotive temperature range of -40°C to +125°C. This ensures that the output voltage remains consistent even under varying environmental conditions, which is critical for systems that operate outdoors or in fluctuating temperatures.

The MAX6067BEUR+T comes in a compact SOT-23 package, making it suitable for space-constrained applications. It also has a low supply current of 180μA (max), which is beneficial for power-sensitive designs. The device's low dropout voltage allows it to maintain accurate output even with minimal headroom above the output voltage, providing greater flexibility in power supply design.

For applications requiring a stable power supply, the MAX6067BEUR+T also features a low output noise of 15μVp-p (0.1Hz to 10Hz), which contributes to the overall noise reduction in sensitive electronic circuits and enhances the signal integrity of the system.

In summary, the MAX6067BEUR+T from Maxim Integrated is a robust, precise, and reliable voltage reference that is well-suited for high-accuracy applications. Its combination of precision, stability, and low power consumption makes it an excellent choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3928 $55.7120
90+ $1.1429 $102.8610
140+ $1.1071 $154.9940
190+ $1.0714 $203.5660
245+ $1.0357 $253.7465
325+ $0.9286 $301.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess