The MAX6061BEUR-T from Maxim Integrated is a high-precision, low-power voltage reference IC that provides a stable and accurate reference voltage for precision analog circuits. This device is part of the MAX6061 series and is designed for a wide array of applications, including data converters, portable instrumentation, battery-powered devices, and industrial control systems.
Key Features
- Precision Voltage: The MAX6061BEUR-T offers a precise output voltage of 2.5V, making it ideal for applications requiring a stable reference voltage.
- Low Dropout Voltage: This voltage reference operates with a very low dropout voltage, ensuring functionality even under conditions of limited headroom above the output voltage.
- High Stability: With a temperature coefficient as low as 20ppm/°C, the device maintains its accuracy over a wide temperature range, ensuring reliable performance in varying environmental conditions.
- Low Power Consumption: It is designed for power-sensitive applications, consuming minimal power and thereby preserving battery life in portable devices.
- Small Package: The MAX6061BEUR-T comes in a compact SOT-23 package, which is ideal for space-constrained applications.
Applications
The versatility of the MAX6061BEUR-T allows it to be used in diverse applications. It is particularly well-suited for:
- Data Acquisition Systems
- Portable Instruments
- Battery-Operated Devices
- Industrial Control Systems
- Precision Analog-to-Digital and Digital-to-Analog Converters
Product Specifications
Parameter
Value
Output Voltage
2.5V
Initial Accuracy
±0.2%
Temperature Coefficient
20ppm/°C (max)
Supply Voltage Range
2.7V to 11.5V
Package Type
SOT-23
Overall, the MAX6061BEUR-T is a reliable and precise voltage reference that is easy to implement in a variety of electronic systems, ensuring consistent performance and high accuracy in critical applications.