EN
  • EN
  • DE

MAX6043CAUT41

Part No MAX6043CAUT41
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 10 mA
Tolerance ±0.5%
Temperature Coefficient 65ppm/°C
Noise - 0.1Hz to 10Hz 6.6µVp-p
Noise - 10Hz to 10kHz 12µVrms
Voltage - Input 6.1V ~ 40V
Current - Supply 650µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX6043
Standard Package 130 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631684-MAX6043CAUT41
Ultra Librarian 3D Model Ultra Librarian MAX6043CAUT41 CAD Model

Description

Maxim Integrated MAX6043CAUT41 Precision Voltage Reference

The Maxim Integrated MAX6043CAUT41 is a high-precision, low-power voltage reference designed for use in a wide range of applications, from battery-powered devices to high-end instrumentation. This component offers a stable and accurate reference voltage, which is crucial for the performance of analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits.

The MAX6043CAUT41 provides a fixed output voltage of 4.096V with an impressive initial accuracy of ±0.1%. Its low temperature coefficient, typically 20ppm/°C, ensures that the voltage reference remains stable across a wide temperature range, making it suitable for use in environments with varying temperatures. The device operates from a supply voltage ranging from 4.5V to 11.5V, which allows for flexibility in system design and application.

One of the key features of the MAX6043CAUT41 is its low dropout voltage, enabling it to maintain accurate output even when the supply voltage is close to the output voltage. This makes it particularly useful for battery-operated devices where power efficiency is critical. Additionally, the device offers a low output noise of 15µVp-p (0.1Hz to 10Hz), which is essential for high-precision applications where noise can significantly impact performance.

The MAX6043CAUT41 comes in a small SOT-23 package, which is ideal for space-constrained applications. Its miniature footprint allows for integration into compact PCB designs without sacrificing performance. Moreover, the device features a low quiescent current of 115µA, further enhancing its suitability for portable and battery-powered applications where power conservation is paramount.

Overall, the Maxim Integrated MAX6043CAUT41 is a reliable and precise voltage reference that provides a combination of accuracy, stability, and power efficiency. Whether it's for industrial control systems, precision instrumentation, or portable devices, this voltage reference ensures consistent performance and enhances the overall reliability of electronic systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9498 $59.2470
36+ $3.2409 $116.6724
56+ $3.1397 $175.8232
77+ $3.0383 $233.9491
99+ $2.9371 $290.7729
132+ $2.6332 $347.5824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess