EN
  • EN
  • DE

MAX6034BEXR30+T

Part No MAX6034BEXR30+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 1mA
Tolerance ±0.4%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 66μVp-p
Noise - 10Hz to 10kHz 80μVrms
Voltage - Input 3.2 V ~ 5.5 V
Operating Supply Current 125μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-70, SOT-323
Manufacturer Package SC-70-3
Win Source Part Number 704925-MAX6034BEXR30+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6034
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6034BEXR30+T CAD Model

Description

MAX6034BEXR30+T Voltage Reference IC from Maxim Integrated

The MAX6034BEXR30+T is a precision, low-dropout, micropower voltage reference IC from Maxim Integrated. This high-quality component is designed to provide a fixed voltage of 3.0V with an impressive initial accuracy of ±0.2%. It is ideal for battery-powered devices and portable applications due to its low power consumption and small package size.

This voltage reference comes in a tiny 5-pin SC70 package, making it suitable for space-constrained applications. Despite its small size, the MAX6034BEXR30+T delivers excellent temperature stability with a temperature coefficient as low as 50ppm/°C, ensuring reliable performance over a wide temperature range of -40°C to +85°C.

With a low dropout voltage of just 75mV, this component can operate effectively even when the supply voltage is very close to the output voltage, which is particularly useful in low-voltage operations. The supply current is also minimal, typically 5μA, which helps in extending battery life in portable devices.

The MAX6034BEXR30+T voltage reference is also designed with a no-load supply current that does not increase with the supply voltage, making it an excellent choice for battery-operated equipment. Its output is capable of sourcing and sinking current, providing design flexibility and making it suitable for a wide range of applications, including A/D and D/A converters, portable instrumentation, and medical devices.

Key features of the MAX6034BEXR30+T include:

  • Fixed 3.0V Output Voltage with ±0.2% Initial Accuracy
  • Low 50ppm/°C Temperature Coefficient
  • Low 75mV Dropout Voltage
  • Ultra-Low 5μA Supply Current
  • Wide Operating Temperature Range: -40°C to +85°C
  • Compact 5-Pin SC70 Package

The MAX6034BEXR30+T is supplied on tape and reel, designated by the "+T" suffix, which facilitates automated manufacturing processes. By choosing this high-performance voltage reference IC from Maxim Integrated, designers can ensure stable and precise voltage in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9500 $58.5000
65+ $1.6000 $104.0000
100+ $1.5500 $155.0000
135+ $1.5000 $202.5000
175+ $1.4500 $253.7500
235+ $1.3000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,150 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess