EN
  • EN
  • DE

MAX6033AAUT30-T

Part No MAX6033AAUT30-T
Manufacturer Maxim Integrated
Catalog Misc Products
Description Ultra-High-Precision SOT23 Series Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829883-MAX6033AAUT30-T
Ultra Librarian 3D Model Ultra Librarian MAX6033AAUT30-T CAD Model

Description

Maxim Integrated MAX6033AAUT30-T Precision Voltage Reference

The MAX6033AAUT30-T is a high-precision voltage reference component manufactured by Maxim Integrated, designed to offer a stable and accurate reference voltage for various applications such as data converters, portable instrumentation, and industrial control systems. This precision voltage reference stands out with its impressive features that cater to the needs of demanding electronic systems.

Key Features

  • High Accuracy: The MAX6033AAUT30-T offers an initial accuracy of ±0.04% (max), ensuring precise voltage reference for critical applications where precision is paramount.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3ppm/°C (max), this device maintains its accuracy over a wide temperature range, making it suitable for temperature-sensitive applications.
  • Low Dropout Voltage: The device features a low dropout voltage, which allows it to operate effectively even with minimal difference between the supply voltage and the output voltage, thus enhancing its flexibility in various circuit designs.
  • Stable with Capacitive Loads: The MAX6033AAUT30-T is designed to remain stable with capacitive loads, ensuring reliable performance in the presence of varying load conditions.
  • Long-Term Stability: It exhibits excellent long-term stability, thereby providing a consistent reference over time, which is crucial for maintaining system accuracy.
  • Small Package: Available in a compact SOT23 package, the MAX6033AAUT30-T is ideal for space-constrained applications, allowing designers to incorporate it into designs without worrying about board space.

Applications

The MAX6033AAUT30-T is versatile and can be used in a variety of applications, including:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Industrial control systems
  • Battery-powered devices
  • Medical equipment

With its combination of high accuracy, low temperature coefficient, and stability, the MAX6033AAUT30-T from Maxim Integrated is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess