EN
  • EN
  • DE

MAX6029EUK41+

Part No MAX6029EUK41+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704906-MAX6029EUK41+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6029EUK41+ CAD Model

Description

Product Overview: MAX6029EUK41+ from Maxim Integrated

The MAX6029EUK41+ is a high-precision, low-power voltage reference from Maxim Integrated, designed to provide a stable and accurate reference voltage for a wide range of applications. This device is particularly well-suited for battery-powered and portable devices due to its low power consumption and compact SOT-23 package.

Key Features

  • Precision Voltage: The MAX6029EUK41+ offers a precise reference voltage of 4.096V, making it ideal for applications requiring a high degree of accuracy.
  • Low Power Consumption: With a quiescent current of just 35μA (typical), the device is optimized for power-sensitive applications.
  • Stable and Reliable: The MAX6029EUK41+ provides excellent stability over time and temperature with a low temperature coefficient, ensuring a consistent performance across various conditions.
  • Small Footprint: Housed in a tiny SOT-23 package, the MAX6029EUK41+ saves valuable board space in compact electronic designs.
  • Wide Operating Temperature Range: The device is specified for operation from -40°C to +85°C, suitable for a broad range of environments.
  • Series Reference Type: This component operates as a series voltage reference, offering better noise and load regulation characteristics compared to shunt references.

Applications

The MAX6029EUK41+ is versatile and can be used in various applications including:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Battery-powered devices
  • Energy management systems
  • Medical equipment
  • Industrial controls

Conclusion

Maxim Integrated's MAX6029EUK41+ voltage reference combines precision, low power consumption, and a small form factor, making it an excellent choice for designers looking to enhance the accuracy and efficiency of their electronic systems. Whether it's for portable devices or industrial applications, this reliable component ensures a consistent reference voltage under varying conditions, contributing to the overall performance and stability of the end product.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5219 $50.4380
49+ $2.0692 $101.3908
75+ $2.0046 $150.3450
104+ $1.9399 $201.7496
134+ $1.8752 $251.2768
179+ $1.6813 $300.9527
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,781 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess