EN
  • EN
  • DE

MAX6023EBT25

Part No MAX6023EBT25
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description VOLTAGE REFERENCE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 500 µA
Tolerance ±0.2%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 60µVp-p
Noise - 10Hz to 10kHz 125µVrms
Voltage - Input 2.7V ~ 12.6V
Current - Supply 35µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 5-WFBGA, CSPBGA
Supplier Device Package 5-UCSP (1x1.52)
Base Product Number MAX6023
Standard Package 132 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 704895-MAX6023EBT25
Ultra Librarian 3D Model Ultra Librarian MAX6023EBT25 CAD Model

Description

Maxim Integrated MAX6023EBT25 Precision Voltage Reference

The MAX6023EBT25 from Maxim Integrated is a high-precision, low-power voltage reference designed for use in a wide range of applications. This compact, surface-mount device is part of Maxim's family of low-dropout, micropower series voltage references that offer excellent accuracy and temperature stability.

The MAX6023EBT25 provides a fixed output voltage of 2.5V with an impressive initial accuracy of ±0.2%. Its low dropout voltage and low supply current make it ideal for battery-operated equipment, while its high accuracy is suited for precision data converters and portable instrumentation.

Key Features:

  • High Accuracy: The device offers an initial accuracy of ±0.2%, ensuring reliable performance for precision applications.
  • Temperature Stability: With a temperature coefficient as low as 75ppm/°C, the MAX6023EBT25 maintains its accuracy over a wide temperature range.
  • Low Dropout Voltage: The low dropout feature allows the voltage reference to operate efficiently with minimal input-to-output differential.
  • Low Power Consumption: The device is optimized for battery-powered applications, with a supply current of just 95µA (typical).
  • Small Package: Available in a 6-pin TDFN package, the MAX6023EBT25 saves valuable board space in compact electronic designs.
  • Wide Operating Voltage Range: It operates over a wide supply voltage range from 2.7V to 12.6V, providing design flexibility.

Applications:

  • Precision Data Converters
  • Battery-Operated Devices
  • Portable Instrumentation
  • Industrial and Process Control Systems
  • Automotive Electronics
  • Medical Equipment

Overall, the MAX6023EBT25 is a robust voltage reference that combines high precision with low power consumption, making it an excellent choice for designers who need a stable reference voltage in a small footprint. Its performance and versatility make it suitable for a variety of sophisticated electronic systems, ensuring consistent operation even under varying environmental conditions.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess