EN
  • EN
  • DE

MAX6021AEUR

Part No MAX6021AEUR
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.048V
Current - Output 500 µA
Tolerance ±0.24%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 35µVp-p
Noise - 10Hz to 10kHz 105µVrms
Voltage - Input 2.5V ~ 12.6V
Current - Supply 35µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number MAX6021
Standard Package 115 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 704893-MAX6021AEUR
Ultra Librarian 3D Model Ultra Librarian MAX6021AEUR CAD Model

Description

Maxim Integrated MAX6021AEUR Voltage Reference

The MAX6021AEUR from Maxim Integrated is a high-precision, low-power voltage reference designed for use in a wide range of applications. This device is part of the MAX6021 series, providing a stable and precise reference voltage of 2.048V, which is essential for analog-to-digital conversions, power supply monitoring, and other critical applications where voltage accuracy is paramount.

Constructed with advanced bandgap technology, the MAX6021AEUR offers an impressive temperature coefficient of just 25ppm/°C (max), ensuring minimal deviation in output over a broad temperature range. This makes it an ideal choice for systems that operate in environments with fluctuating temperatures, maintaining accuracy without the need for constant recalibration.

The device is characterized by its low dropout voltage, requiring a minimal difference between the input voltage and the output voltage to maintain regulation. This feature allows the MAX6021AEUR to function effectively even in low-voltage conditions, making it highly versatile for various applications. Additionally, it boasts a low supply current of 125µA (max), which is particularly beneficial for battery-powered devices where power conservation is crucial.

The MAX6021AEUR comes in a compact SOT-23 package, which is an excellent space-saving solution for modern electronics where board real estate is at a premium. Its small footprint does not compromise its performance, delivering the same high-quality output as larger packages.

With a wide operating voltage range from 2.5V to 12.6V, the MAX6021AEUR is easily integrated into diverse circuits without the need for additional voltage regulation components. This device also features a load regulation of 0.04%/mA and a line regulation of 0.02%/V, indicating its ability to maintain a stable output despite changes in load or supply voltage.

In summary, the Maxim Integrated MAX6021AEUR voltage reference is a reliable and efficient solution for providing a precise reference voltage in a variety of electronic systems. Its high accuracy, low power consumption, and compact form factor make it an excellent choice for designers looking to enhance the performance of their applications.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1122 $59.1318
46+ $2.5536 $117.4656
71+ $2.4738 $175.6398
97+ $2.3940 $232.2180
125+ $2.3143 $289.2875
168+ $2.0748 $348.5664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess