EN
  • EN
  • DE

LM4041CIM3-ADJ-TR

Part No LM4041CIM3-ADJ-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.233V
Maximum Output Voltage 10V
Output Current 12mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 111559-LM4041CIM3-ADJ-TR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio
Ultra Librarian 3D Model Ultra Librarian LM4041CIM3-ADJ-TR CAD Model

Description

Microchip Technology's LM4041CIM3-ADJ-TR Adjustable Voltage Reference

The LM4041CIM3-ADJ-TR is a precision, adjustable voltage reference from Microchip Technology, designed for high-accuracy and stability across operational temperatures and varying load conditions. This device is a versatile component, suitable for a wide range of applications including power supplies, battery-operated equipment, and precision data conversion systems, among others.

Key Features

  • Adjustable Output: The output voltage can be set to any value between 1.24V and 10V with the use of external resistors, providing flexibility for various design requirements.
  • High Precision: The LM4041CIM3-ADJ-TR offers excellent accuracy, maintaining a tight output voltage tolerance, which is crucial for sensitive electronic applications.
  • Low Temperature Coefficient: This device exhibits a low temperature coefficient, ensuring a stable output voltage over a wide temperature range, which is vital for consistent performance.
  • Wide Operating Current Range: It operates over a wide current range, from 45 μA to 10 mA, allowing for use in both low-power and standard applications.
  • Small Form Factor: Housed in an SOT-23 package, the LM4041CIM3-ADJ-TR is compact and suitable for space-constrained applications.

Applications

The LM4041CIM3-ADJ-TR is ideal for use in:

  • Portable and battery-powered devices due to its low power consumption.
  • Digital-to-Analog (D/A) and Analog-to-Digital (A/D) conversions that require precise reference voltages.
  • Power supply control and monitoring systems where voltage regulation is critical.
  • Automotive and industrial applications where reliability and performance over temperature are paramount.

With its adjustable nature and high precision, the LM4041CIM3-ADJ-TR from Microchip Technology provides designers with a reliable voltage reference solution that can be tuned to meet specific requirements, enhancing the performance and reliability of electronic systems.

Ordering Information

The LM4041CIM3-ADJ-TR is available in tape and reel packaging, facilitating efficient assembly for high-volume production. It is RoHS compliant and lead-free, making it suitable for environmentally sensitive applications and complying with current regulations regarding electronic components.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4180 $58.5200
340+ $0.3430 $116.6200
525+ $0.3323 $174.4575
720+ $0.3216 $231.5520
930+ $0.3109 $289.1370
1,245+ $0.2787 $346.9815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,410 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess