EN
  • EN
  • DE

MAX6018BEUR12+T

Part No MAX6018BEUR12+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.263V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 1.263V
Output Current 1mA
Tolerance ±0.4%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 45μVp-p
Noise - 10Hz to 10kHz 100μVrms
Voltage - Input 1.8 V ~ 5.5 V
Operating Supply Current 6μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 704891-MAX6018BEUR12+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6018
Introduction Date October 01, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6018BEUR12+T CAD Model

Description

Maxim Integrated MAX6018BEUR12+T Voltage Reference

The MAX6018BEUR12+T is a precision, low-dropout, micropower voltage reference from Maxim Integrated. This component is part of a series that is designed to provide a stable and accurate reference voltage for various applications. With its high accuracy and low power consumption, the MAX6018BEUR12+T is ideal for battery-powered devices, portable instrumentation, data converters, and precision power supplies.

This voltage reference features a fixed output voltage of 1.225V, which is maintained over a wide current range of 50µA to 5mA. The device boasts an impressive low dropout voltage of merely 100mV (typical) at a 1mA load, allowing it to function effectively even in low headroom applications. Its low output voltage noise of 15µV RMS (typical) over a 10Hz to 10kHz bandwidth ensures a clean and stable reference for sensitive electronics.

The MAX6018BEUR12+T offers excellent temperature stability, with a temperature coefficient as low as 35ppm/°C (typical), making it reliable across a broad operating temperature range of -40°C to +85°C. This feature ensures that the voltage reference remains precise even under varying environmental conditions.

Designed with a small footprint in mind, the MAX6018BEUR12+T comes in a compact SOT-23 package, making it suitable for space-constrained applications. Its small size, combined with the no external capacitor requirement for stability, allows for a simplified and compact design layout.

With its combination of high accuracy, low power consumption, and small size, the MAX6018BEUR12+T is an excellent choice for designers who need a reliable voltage reference that won't compromise the performance or size of their system. Whether it's for portable medical devices, precision analog-to-digital converters, or any other application requiring a precise reference voltage, the MAX6018BEUR12+T delivers consistent performance in a tiny package.

Overall, the MAX6018BEUR12+T's features make it a versatile and dependable component for ensuring the accuracy and stability of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8829 $60.5409
49+ $2.3654 $115.9046
76+ $2.2915 $174.1540
105+ $2.2176 $232.8480
135+ $2.1437 $289.3995
181+ $1.9219 $347.8639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess