EN
  • EN
  • DE

MAX6008AESA+T

Part No MAX6008AESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Output Voltage 2.5V
Output Current 2mA
Tolerance ±0.2%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 60μVp-p
Current - Cathode 1μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 704884-MAX6008AESA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6008
Introduction Date August 01, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6008AESA+T CAD Model

Description

Maxim Integrated MAX6008AESA+T Precision Voltage Reference

The MAX6008AESA+T is a high-quality precision voltage reference component manufactured by Maxim Integrated, a company renowned for its reliable and innovative analog and mixed-signal engineering solutions. This particular product offers a low-dropout voltage and is designed to maintain high stability and accuracy in a variety of electronic applications.

With a series reference type, the MAX6008AESA+T provides a fixed output voltage of 1.25V. The device operates over a wide current range of 45µA to 5mA, making it versatile for different circuit requirements. It boasts an impressive initial accuracy of ±0.2% and a low temperature coefficient of 100ppm/°C (max), ensuring consistent performance over a temperature range of -40°C to +85°C.

The MAX6008AESA+T comes in a compact 8-pin NSOIC package, which is surface-mountable and suitable for space-constrained applications. This makes it a great choice for portable devices, battery-operated equipment, and precision data converters. Its small footprint allows for efficient utilization of PCB space without compromising on performance.

One of the key features of this voltage reference is its excellent load regulation and low noise, which contribute to a stable voltage supply and high precision in sensitive analog circuits. It is also characterized by a low dropout voltage, meaning it can maintain accurate output even when the supply voltage is close to the output voltage, an important feature for low-power devices.

Designed for high-performance applications, the MAX6008AESA+T is commonly used in A/D and D/A converters, portable instrumentation, and medical devices. Its reliability and precision make it a preferred choice for engineers and designers looking to enhance the accuracy and stability of their electronic systems.

Overall, the Maxim Integrated MAX6008AESA+T is a testament to the company's commitment to providing high-quality, precise components for the electronics industry. Its combination of accuracy, stability, and compact form factor make it an excellent choice for a wide range of applications where voltage reference integrity is paramount.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess