EN
  • EN
  • DE

MAX5993AATL+

Part No MAX5993AATL+
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description PHASE REDUNDANCY POWER SUPERVISO / Power Over Ethernet Controller Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Maxim Integrated
Package Tube
Product Status Active
Base Product Number MAX5993
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 925489-MAX5993AATL+
Ultra Librarian 3D Model Ultra Librarian MAX5993AATL+ CAD Model

Description

MAX5993AATL+ Ethernet Powered Devices Interface IC

MAX5993AATL+ Ethernet IC

The MAX5993AATL+ from Maxim Integrated is a state-of-the-art Power over Ethernet (PoE) interface IC designed for Ethernet-powered devices. This highly integrated solution facilitates the implementation of PoE functionality, providing a seamless interface between the Ethernet port and the power-management circuitry in a networked device.

With the ability to support IEEE 802.3af/at standards, the MAX5993AATL+ is capable of delivering up to 25.5W of power to powered devices (PDs), making it an ideal choice for a wide range of applications including IP cameras, wireless access points, and VoIP phones, among others.

This IC features an advanced control system that includes an integrated detection, classification, and hot-swap controller, ensuring safe and reliable power delivery and device operation. Its built-in signature resistor and programmable power classification provide flexibility and ease of use for product design and deployment.

The MAX5993AATL+ also boasts a thermal overload protection mechanism that prevents device overheating, further enhancing its reliability. The high level of integration not only simplifies the design process but also reduces the overall bill of materials, offering a cost-effective solution for manufacturers.

Encased in a thin QFN package, the MAX5993AATL+ is designed for space-constrained applications, allowing for compact and efficient designs. Its robust feature set, combined with Maxim Integrated's reputation for quality, makes the MAX5993AATL+ a premier choice for developers looking to incorporate PoE capabilities into their next-generation network devices.

With its advanced features and compliance with the latest PoE standards, the MAX5993AATL+ is set to play a pivotal role in the future of network power delivery solutions.

You May Also Be Interested in

STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $1.5600
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
Texas Instruments
IC POE CNTRL 8 CHANNEL 56VQFN
Lowest to $10.1866
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess