EN
  • EN
  • DE

MAX5986BETE+

Part No MAX5986BETE+
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IEEE 802.3af-Compliant, High-Efficiency, Class 1/Class 2, PDs with Integrated DC-DC Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 6.49W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3af (PoE)
Operating Supply Voltage 8.7 V ~ 60 V
Operating Supply Current 3.6mA
Operating Temperature Range -40°C ~ 85°C
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (5x5)
Win Source Part Number 1214352-MAX5986BETE+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5986A
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX5986BETE+ CAD Model

Description

Product Overview: MAX5986BETE+ from Maxim Integrated

The MAX5986BETE+ is a high-performance, integrated power-over-ethernet (PoE) interface controller from Maxim Integrated, designed to simplify the implementation of PoE capabilities in various networked devices. This advanced IC is compliant with the IEEE 802.3at standard, also known as PoE+, which allows for up to 30 watts of power to be delivered over Ethernet cabling, providing a versatile solution for powering devices such as IP cameras, wireless access points, and VoIP phones.

This robust controller integrates a PD interface and a PWM controller, making it an ideal choice for designers looking to create efficient and compact PoE solutions. The MAX5986BETE+ operates over a wide input voltage range and includes a number of features that ensure reliable operation under varying network conditions.

Key Features and Benefits:

  • IEEE 802.3at Compliant: Fully supports the higher power capabilities of the PoE+ standard, ensuring compatibility with newer network equipment.
  • Integrated PD and PWM Controller: Streamlines design by combining two critical functions into a single IC, reducing component count and board space.
  • Wide Input Voltage Range: Accommodates a broad range of power supply options, enhancing the versatility of the end product.
  • Automatic Classification: Enables the powered device (PD) to communicate its power classification to the power sourcing equipment (PSE), optimizing power management.
  • Overcurrent and Overvoltage Protection: Provides built-in safety features to protect against potential damage from electrical anomalies.
  • Thermal Shutdown: Enhances reliability by preventing overheating and potential damage to the IC and the system it powers.
  • High-Efficiency Operation: Reduces power loss and heat generation, contributing to the overall energy efficiency of the system.

The MAX5986BETE+ comes in a thermally efficient, 16-pin TQFN package, making it suitable for space-constrained applications. Its advanced feature set and compliance with the latest PoE standards make it an ideal choice for network engineers and product designers looking to incorporate PoE capabilities into their products with minimal hassle and maximum performance.

With Maxim Integrated's reputation for quality and reliability, the MAX5986BETE+ is a top-tier solution for any application requiring integrated PoE functionality.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 28-QFN (4x5)
Lowest to $5.7718
Microchip Technology
IC POE PSE CTLR MCU 32LGA
Lowest to $7.2762
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Broadcom Limited
IC POE CNTRL 8 CHANNEL 56QFN
Lowest to $14.5523

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9038 $55.3266
16+ $6.4852 $103.7632
24+ $6.2825 $150.7800
33+ $6.0799 $200.6367
43+ $5.8772 $252.7196
57+ $5.2692 $300.3444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess