EN
  • EN
  • DE

MAX5976BETE+

Part No MAX5976BETE+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 18V N-Channel Positive Low Voltage 16-Pin TQFN EP / IC CTLR 7A HOT-SWAP 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General
Features Latched Fault, Thermal Limit
Programmable Features Circuit Breaker, UVLO
Operating Supply Voltage 2.7 V ~ 18 V
Current - Output (Maximum) 7A
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 5mA
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (5x5)
Feature Pins CB, /FAULT, /ON1, /ON2, PG, /PRESDET, REG
Win Source Part Number 786605-MAX5976BETE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5976B
Introduction Date September 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX5976BETE+ CAD Model

Description

Maxim Integrated's MAX5976BETE+ Hot Swap Controller

The MAX5976BETE+ is a sophisticated hot swap controller designed by Maxim Integrated to ensure safe insertion and removal of circuit boards from a live backplane. This component is particularly useful in systems where maintenance or upgrades require the exchange of boards without shutting down the entire system. It is commonly utilized in servers, RAID systems, and telecom equipment where uninterrupted operation is crucial.

The device operates with a supply voltage range of 9V to 80V, making it versatile for various applications. It features an integrated MOSFET that enables it to handle the inrush current when a board is inserted, preventing damage to connectors and other components. The MAX5976BETE+ also includes programmable current limiting, which adds an extra layer of protection against overcurrent conditions.

One of the key features of the MAX5976BETE+ is its adjustable overcurrent and overvoltage protection thresholds. This allows designers to tailor the protection to the specific needs of their application. Additionally, the device offers an adjustable circuit breaker functionality, which helps to prevent catastrophic failures in the event of a persistent overcurrent condition.

The MAX5976BETE+ comes in a compact 16-pin TQFN-EP package, which is suitable for space-constrained applications. The exposed pad design enhances thermal performance, ensuring reliable operation even under high power conditions. Furthermore, the device supports an external N-channel MOSFET for higher power applications, providing flexibility for system designers.

For ease of monitoring and control, the MAX5976BETE+ includes a fault indicator output that signals when an overcurrent or overvoltage event occurs. It also features a programmable timer that ensures the MOSFET is turned off after a specified period, reducing the risk of damage during fault conditions.

In summary, the MAX5976BETE+ from Maxim Integrated is a robust hot swap controller that offers comprehensive protection features for electronic systems. Its programmability, wide voltage range, and compact form factor make it a reliable and flexible solution for hot-swapping applications.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4409 $58.4953
41+ $2.8233 $115.7553
64+ $2.7352 $175.0528
88+ $2.6470 $232.9360
113+ $2.5587 $289.1331
152+ $2.2940 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,586 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess