EN
  • EN
  • DE
  • IT

MAX5974EETE+TG3U

Part No MAX5974EETE+TG3U
Manufacturer Maxim Integrated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBACK PWM 16-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Isolation Non-Isolated
Topology Flyback
Voltage - Start Up 16V
Supply Voltage - Operating 7 V to 26 V
Duty Cycle 80%
Frequency - Switching 100kHz to 600kHz
Fault Protection Current Limiting, Over Temperature, Short Circuit
Control Features EN, Frequency Control, Soft Start, Sync
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TQFN (3x3)
Mounting Surface Mount
Win Source Part Number 126324-MAX5974EETE+TG3U
Ultra Librarian 3D Model Ultra Librarian MAX5974EETE+TG3U CAD Model

Description

Product Overview: MAX5974EETE+TG3U by Maxim Integrated

The MAX5974EETE+TG3U is a high-performance integrated circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This IC is specifically engineered to address the needs of advanced power management applications, particularly in the realm of Power over Ethernet (PoE) solutions.

Key Features

  • IEEE 802.3at Compliant: The device adheres to the IEEE 802.3at standard for PoE, allowing it to deliver power over Ethernet cables to powered devices (PDs) while maintaining data integrity and network connectivity.
  • Integrated Power Device: It features an integrated power MOSFET and sense resistor, which simplifies the design and reduces external component count, enhancing reliability and saving PCB space.
  • Advanced Power Management: The MAX5974EETE+TG3U offers advanced power management capabilities, including programmable current limit, auto-restart, and thermal shutdown to ensure safe and efficient operation.
  • Versatile Applications: This IC is ideal for a variety of applications, including wireless access points, security cameras, and IP phones, where reliable power delivery is crucial.

Technical Specifications

  • Package Type: The device is available in a 16-pin TQFN (Thin Quad Flat No leads) package, offering a compact footprint for space-constrained applications.
  • Operating Temperature: It is designed to operate over a wide temperature range, ensuring performance in diverse environmental conditions.
  • High Efficiency: The MAX5974EETE+TG3U boasts high efficiency, which is critical for reducing heat dissipation and improving the overall energy economy of the system it powers.

The MAX5974EETE+TG3U from Maxim Integrated is a testament to the company's commitment to providing cutting-edge solutions that enhance the functionality and efficiency of electronic systems. With its robust feature set and adherence to industry standards, this product is an excellent choice for designers and engineers looking to implement PoE capabilities in their next project.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.4644
Infineon Technologies
Converter Offline Flyback Topology 100kHz PG-DIP-8
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 200kHz SMD-8B
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 10kHz ~ 200kHz 14-SO
Lowest to $0.4618
Fairchild/ON Semiconductor
FSB147 - 700V INTEGRATED POWER S / Converter Offline Topology
Lowest to $3.5044
Power Integrations
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8C
Lowest to $2.0563
Texas Instruments
IC OFFLINE SW FULL-BRG 28TSSOP
Lowest to $9.4912
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess