EN
  • EN
  • DE

MAX5972AETE+T

Part No MAX5972AETE+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC CONTROLLER INTERFACE 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Controller (PD)
Number of Channels 1
Maximum Power Dissipation 25.5W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 36.6 V to 60 V
Operating Supply Current 270μA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TQFN (5x5)
Win Source Part Number 115616-MAX5972AETE+T
Ultra Librarian 3D Model Ultra Librarian MAX5972AETE+T CAD Model

Description

Maxim Integrated MAX5972AETE+T Power over Ethernet (PoE) Controller

The Maxim Integrated MAX5972AETE+T is a state-of-the-art Power over Ethernet (PoE) controller designed for PoE applications that require a compact, efficient, and reliable power solution. This sophisticated device integrates a plethora of features that make it ideal for powering devices over an Ethernet network, following the IEEE 802.3at standard for PoE Plus applications.

The MAX5972AETE+T operates as a power sourcing equipment (PSE) controller, delivering up to 30W of power per port, which is more than sufficient for a wide range of devices such as VoIP phones, wireless access points, network cameras, and other Ethernet-powered devices. Its support for high-power applications makes it a versatile component for network administrators looking to deploy robust and power-hungry devices without the need for separate power supplies.

One of the key features of the MAX5972AETE+T is its integrated power MOSFET, which simplifies the design and reduces the external component count, leading to a more compact and cost-effective solution. The device also includes advanced features such as current limiting, under-voltage lockout (UVLO), and thermal protection, ensuring the safe and reliable operation of the connected devices.

The MAX5972AETE+T is designed with flexibility in mind, featuring an adjustable output current limit and programmable classification signatures. This allows for fine-tuning of the power delivery to match specific device requirements. Additionally, the controller offers a two-event classification as per the IEEE 802.3at standard, enabling it to differentiate between different powered devices (PDs) and manage power allocation accordingly.

For ease of monitoring and control, the MAX5972AETE+T includes an I2C-compatible serial interface, which allows system designers to access various operational parameters of the controller. This feature is particularly useful for remote management and troubleshooting of PoE systems.

Overall, the Maxim Integrated MAX5972AETE+T offers a robust and feature-rich solution for any application requiring reliable and efficient power delivery over Ethernet cables. Its compact 16-pin TQFN package makes it an excellent choice for space-constrained applications, while its advanced features ensure it can meet the demands of a wide variety of PoE-powered devices.

You May Also Be Interested in

STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $4.2435
Innovisionsemi
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
Lowest to $8.4649
Innovisionsemi
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess