EN
  • EN
  • DE

LT3755IMSE-2#TRPBF

Part No LT3755IMSE-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs 1
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 40V
Output Voltage 75V
Frequency 100kHz to 1MHz
Dimming Analog, PWM
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 1059630-LT3755IMSE-2#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3755IMSE-2#TRPBF CAD Model

Description

Product Overview: LT3755IMSE-2#TRPBF

The LT3755IMSE-2#TRPBF is a high-performance LED driver integrated circuit (IC) from Linear Technology, designed to provide efficient and reliable solutions for driving high-brightness LEDs. This IC is particularly well-suited for applications requiring precise current control, such as automotive and industrial lighting, architectural lighting, and general-purpose LED illumination.

Key Features

  • Wide Input Voltage Range: The LT3755IMSE-2#TRPBF operates with an input voltage range from 6V to 100V, making it versatile for use in a wide array of applications and able to handle significant variations in power supply.
  • Adjustable Frequency: Users can adjust the switching frequency from 100kHz to 1MHz, allowing for flexibility in design and optimization of efficiency and component size.
  • Constant-Current and Constant-Voltage Regulation: It can be configured to provide a constant current output for driving LEDs or a constant voltage, catering to a diverse range of requirements.
  • Robust Thermal Performance: The IC comes in a thermally enhanced MSOP-16 package, ensuring better heat dissipation and improved performance under high-power or high-temperature conditions.
  • Integrated Fault Protection: Features such as open LED protection, short-circuit protection, and over-temperature protection are built-in, enhancing the reliability and longevity of the end application.

Applications

The LT3755IMSE-2#TRPBF is ideal for driving LEDs in a variety of settings, including:

  • Automotive headlamps and interior lights
  • Industrial and commercial lighting systems
  • Street and area lighting
  • Portable and emergency lighting
  • Signage and decorative lighting

Quality and Reliability

Linear Technology ensures that the LT3755IMSE-2#TRPBF meets high standards of quality and reliability. This LED driver IC is designed for performance and engineered to withstand the rigors of real-world applications. With Linear Technology's reputation for precision and durability, you can trust this product to deliver consistent performance over its lifespan.

Whether you're developing a new lighting solution or looking to upgrade an existing system, the LT3755IMSE-2#TRPBF offers a blend of efficiency, flexibility, and reliability that can meet the needs of your demanding applications.

You May Also Be Interested in

Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3742 $52.4904
28+ $3.5891 $100.4948
44+ $3.4770 $152.9880
60+ $3.3648 $201.8880
77+ $3.2527 $250.4579
103+ $2.9162 $300.3686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess