EN
  • EN
  • DE

MAX5949BESA+T

Part No MAX5949BESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOT SWAP 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Hot Swap Controller
Internal Switch(s) No
Applications -48V
Features Fault Timeout
Programmable Features Auto Retry, Circuit Breaker, Latched Fault, OVP, UVLO
Supply Voltage (V) -80V ~ -20V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 700μA
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Feature Pins DRAIN, PWRGD, OV, UV
Family Part Number MAX5949
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 704839-MAX5949BESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5949BESA+T CAD Model

Description

Maxim Integrated MAX5949BESA+T Hot-Swap Controller

The MAX5949BESA+T from Maxim Integrated is a sophisticated hot-swap controller designed to enhance the safety and reliability of systems that require hot insertion and removal of circuit boards. This compact, high-performance device is housed in a 8-pin NSOIC package and is sold in tape and reel form, suitable for automated assembly processes, denoted by the '+T' suffix.

Engineered to manage power distribution in networking and telecommunications equipment, the MAX5949BESA+T allows for the safe insertion of cards into a live backplane without causing disruptive glitches or overloads on the power supply. This is particularly crucial in systems where uptime and reliability are of paramount importance, such as servers, routers, and switches.

The device operates with a wide input voltage range from -9V to -80V, making it versatile for various negative supply voltage applications. It provides programmable overcurrent protection through an external sense resistor, which enables the system designer to set the precise current limit threshold as per the requirement of the specific application. Additionally, the MAX5949BESA+T features a programmable circuit breaker with an auto-retry function, which helps in protecting both the hot-swap controller and the host system from sustained overcurrent conditions.

Another notable feature of the MAX5949BESA+T is its integrated charge pump that controls the external N-channel MOSFET without requiring an additional external supply. This built-in charge pump ensures that the gate voltage is adequately driven for optimal performance of the MOSFET switch. The device also includes a thermal shutdown mechanism that provides additional protection by turning off the MOSFET when the die temperature exceeds safe operating limits.

Overall, the MAX5949BESA+T is a reliable and efficient solution for controlled insertion and removal of circuit boards. Its robust feature set ensures system stability and protection, making it an ideal choice for engineers looking to incorporate hot-swap capabilities into their high-availability systems.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess