EN
  • EN
  • DE

MAX5945CAX+

Part No MAX5945CAX+
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC NETWORK PWR CTRL 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Controller (PSE)
Number of Channels 4
Maximum Power Dissipation 15.4W
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 32 V to 60 V
Operating Supply Current 4.2mA
Temperature Range - Operating 0°C to 70°C
Case / Package 36-SSOP
Win Source Part Number 142224-MAX5945CAX+
Ultra Librarian 3D Model Ultra Librarian MAX5945CAX+ CAD Model

Description

Maxim Integrated MAX5945CAX+ Product Overview

The MAX5945CAX+ is a robust, quad, IEEE 802.3af-compliant Power-over-Ethernet (PoE) power-sourcing equipment (PSE) controller designed by Maxim Integrated to facilitate the delivery of DC power along with data over Ethernet cables. This high-performance integrated circuit is engineered to simplify the implementation of PoE in a wide range of applications such as IP phones, wireless access points, network cameras, and other powered devices (PDs).

Encased in a compact 36-pin SSOP package, the MAX5945CAX+ provides a complete PSE solution that integrates the necessary control functions to meet the IEEE 802.3af standard. It features an advanced auto-classification mechanism that accurately detects the class of connected PDs, ensuring optimal power management and efficiency. Additionally, the device supports per-port current limiting, overcurrent protection, and thermal shutdown, which are critical for maintaining the safety and reliability of the power network.

The MAX5945CAX+ is designed for flexibility, offering programmable under-voltage lockout (UVLO), ILIM setting, and operating modes. This allows for customization to specific system requirements and compatibility with various network architectures. The controller also facilitates remote power management by enabling powered device discovery, classification, and disconnect detection through signature resistance sensing.

Key features of the MAX5945CAX+ include:

  • Quad independent PSE channels compliant with IEEE 802.3af
  • Auto-classification of PDs with two-event classification support
  • Programmable current limit and UVLO settings
  • Integrated power MOSFETs for each channel
  • Per-port power-on reset (POR) and fault reporting
  • Robust protection features including overcurrent and thermal shutdown

The MAX5945CAX+ is ideal for network administrators and system designers looking to implement PoE capabilities with high reliability and advanced control. It is a testament to Maxim Integrated's commitment to developing innovative solutions that power the increasingly connected world.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Texas Instruments
Lowest to $12.7454
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess