EN
  • EN
  • DE

MAX5942AESE

Part No MAX5942AESE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704829-MAX5942AESE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5942AESE CAD Model

Description

Maxim Integrated MAX5942AESE Product Overview

The MAX5942AESE from Maxim Integrated is a robust, feature-rich integrated circuit designed for network power distribution systems. This device is specifically tailored to provide IEEE 802.3af-compliant Power-over-Ethernet (PoE) functionality, allowing for the delivery of power alongside data over a single Ethernet cable to powered devices (PDs) such as VoIP phones, wireless access points, and network cameras.

Key Features

  • IEEE 802.3af Compliance: The MAX5942AESE adheres to the stringent specifications of the IEEE 802.3af standard, ensuring compatibility with other compliant devices in a PoE system.
  • Integrated MOSFET: This device includes an internal power MOSFET, which simplifies the design by reducing the number of external components required for operation.
  • Signature Resistor Detection: The MAX5942AESE is capable of detecting the signature resistance of a compliant PD, which is crucial for the safe and correct operation of a PoE system.
  • Programmable Current Limit: Designers can set the current limit to match the requirements of their specific application, providing flexibility and protection for the powered device.
  • Thermal Shutdown: To ensure the longevity and reliability of the system, the MAX5942AESE features thermal shutdown protection that activates when the chip's temperature exceeds safe operating limits.

Applications

The MAX5942AESE is suitable for a wide range of applications within network power systems, including:

  • Enterprise networking equipment
  • Industrial Ethernet devices
  • IP security cameras
  • Remote monitoring systems
  • Point of Sale (PoS) terminals

Package and Quality

Maxim Integrated's MAX5942AESE comes in a compact 16-pin narrow SOIC package, making it ideal for space-constrained applications. The device is built to meet high-quality standards, ensuring reliable performance in various environments.

With its comprehensive set of features, the MAX5942AESE is a prime choice for designers looking to incorporate PoE capabilities into their network devices with minimal hassle and maximum efficiency.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess