EN
  • EN
  • DE

MAX5931AEEP+T

Part No MAX5931AEEP+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 3-CH 15V N-Channel Positive Voltage 20-Pin QSOP T/R / IC HOT-SWAP CTRLR TRPL 20-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series VariableSpeed/BiLevel
Packaging Reel package
Type Hot Swap Controller, Sequencer
Number of Channels 3
Internal Switch(s) No
Applications General
Features Fault Timeout
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, UVLO
Operating Supply Voltage 1 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 2.5mA
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-QSOP
Feature Pins IN1, IN2, IN3, LATCH MODE, ON1, ON2, ON3, STAT1, STAT2, STAT3, TIM
Win Source Part Number 786596-MAX5931AEEP+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5931A
Introduction Date July 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX5931AEEP+T CAD Model

Description

Maxim Integrated's MAX5931AEEP+T Ethernet Power Controllers

The MAX5931AEEP+T is an advanced power controller designed by Maxim Integrated, specifically tailored for Power-over-Ethernet (PoE) applications. This highly integrated device provides a comprehensive solution for PoE systems, ensuring efficient power management and distribution for networked devices.

This Ethernet power controller is compliant with the IEEE 802.3af standard, which means it is capable of delivering up to 15.4W of power per port to connected devices. The MAX5931AEEP+T is suitable for a variety of applications including VoIP phones, wireless access points, and network cameras, providing a reliable power source through the Ethernet cable and eliminating the need for additional power supplies.

Key Features of the MAX5931AEEP+T

  • High Integration: The controller integrates a power MOSFET and sense resistor, which simplifies the design and reduces external component count.
  • Enhanced Safety: It features robust protection mechanisms such as over-current, over-temperature, and under-voltage lockout to ensure safe operation under various conditions.
  • Flexible Power Management: The device offers programmable current limit and includes an I2C-compatible serial interface for advanced power management and control.
  • Intelligent Classification: The MAX5931AEEP+T supports the PoE classification protocol, allowing for precise power allocation to connected devices based on their specific power requirements.

The controller is available in a 20-pin QSOP package, which is a space-saving option for compact designs. It operates over a wide temperature range, making it suitable for industrial environments. Additionally, the MAX5931AEEP+T is available in a tape and reel format (denoted by the +T suffix), which is ideal for automated manufacturing processes.

For engineers and designers looking for a reliable and efficient solution for powering their Ethernet devices, the MAX5931AEEP+T from Maxim Integrated offers a perfect blend of performance, integration, and protection. Its adherence to industry standards and ease of use make it an excellent choice for powering the next generation of networked devices.

You May Also Be Interested in

Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7452 $66.9808
9+ $13.7399 $123.6591
14+ $13.3102 $186.3428
18+ $12.8806 $231.8508
24+ $12.4521 $298.8504
32+ $11.1631 $357.2192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess