EN
  • EN
  • DE

MAX5925CEUB+T

Part No MAX5925CEUB+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Hot Swap Controller 1-CH 13.2V 10-Pin uMAX T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 1
Number of Pins 10
RoHS Compliant
Win Source Part Number 996907-MAX5925CEUB+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5925CEUB+T CAD Model

Description

Maxim Integrated's MAX5925CEUB+T Hot Swap Controller

The MAX5925CEUB+T from Maxim Integrated is a state-of-the-art hot swap controller designed to enable safe board insertion and removal from a live backplane. This compact and efficient device is housed in a microMAX-10 package, ensuring a minimal footprint on your PCB. The MAX5925CEUB+T is tailored for systems that require reliable power management with an operating voltage range of 2.7V to 5.5V, making it versatile for a wide array of applications.

One of the key features of the MAX5925CEUB+T is its integrated MOSFET which provides overcurrent protection. This feature safeguards your system components by limiting the inrush current during hot insertion, thus preventing damage to both the card and the backplane power-supply rails. Additionally, the device offers an adjustable current-limit threshold, which allows designers to fine-tune the protection level to match specific system requirements.

The controller also includes an auto-retry feature that ensures system stability. In the event of a fault condition, such as an overcurrent or overtemperature event, the MAX5925CEUB+T will automatically attempt to restart the power supply after a predefined interval. This reduces the need for manual intervention and helps to maintain continuous system operation.

For enhanced system monitoring and control, the MAX5925CEUB+T provides an active-low fault signal output. This output can be used to trigger an external alarm or to interface with system management controllers, notifying them of any irregular conditions. The device also includes an undervoltage lockout (UVLO) feature that ensures the controller remains off if the supply voltage drops below a certain threshold, further protecting the system from unstable operation.

With its robust feature set and Maxim Integrated's reputation for high-quality components, the MAX5925CEUB+T is an excellent choice for engineers looking to implement hot swap capabilities in their designs. Whether used in servers, telecom equipment, or industrial systems, this hot swap controller provides the necessary protection and reliability required for smooth and safe operations.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess