EN
  • EN
  • DE
  • IT

MAX5922AEUI+

Part No MAX5922AEUI+
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description Power Switch 1-OUT 0.8A 0.45Ohm 28-Pin TSSOP / IC NETWORK PWR SW +48V 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Controller (PSE)
Number of Channels 1
Power - Max 15.4W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Operating Supply Voltage 32 V ~ 60 V
Operating Supply Current 1mA
Operating Temperature Range -40°C ~ 85°C
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 786593-MAX5922AEUI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5922
Introduction Date April 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX5922AEUI+ CAD Model

Description

Maxim Integrated MAX5922AEUI+ Hot-Swap Controller

Maxim Integrated's MAX5922AEUI+ is a sophisticated hot-swap controller designed to provide safe board insertion and removal for systems with multiple supply voltages. This device is part of Maxim's MAX5922A series and comes in a compact 28-pin TSSOP package, making it suitable for high-density PCB layouts.

The MAX5922AEUI+ offers a range of features that enhance system reliability and simplify power management. It is capable of operating over a wide voltage range from 1V to 13.2V, which makes it versatile for various applications including servers, routers, and other telecom or datacom equipment. Its adjustable overcurrent protection allows designers to tailor the current limit to meet specific system requirements, thereby preventing damage from overcurrent conditions.

One of the key attributes of the MAX5922AEUI+ is its integrated charge pump that drives external N-channel MOSFETs. This design approach provides a low on-resistance path for power distribution while minimizing power dissipation. Additionally, the charge pump enables the MOSFET to be controlled without the need for an external power supply, which simplifies the circuit design and reduces component count.

The device also includes undervoltage and overvoltage lockout features that ensure the power rails are within acceptable limits before allowing the load to be connected. This protects sensitive electronic components from being exposed to potentially damaging voltage levels. Furthermore, the MAX5922AEUI+ offers a programmable power-up rate, which helps to mitigate inrush current issues that can occur during hot-swapping.

For diagnostic and monitoring purposes, the MAX5922AEUI+ provides a fault output signal that alerts the system to overcurrent, overvoltage, undervoltage, or thermal shutdown conditions. This feature enables system designers to implement fault handling routines that can take corrective actions to maintain system stability and uptime.

In conclusion, the Maxim Integrated MAX5922AEUI+ hot-swap controller is a highly integrated and feature-rich solution that offers robust protection and precise control for hot-swap applications. Its versatility and ease of use make it an excellent choice for designers looking to enhance system safety and reliability in multi-voltage environments.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-QFN (5x5)
Lowest to $12.9044
Silicon Labs
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Texas Instruments
Lowest to $12.7454
Innovisionsemi
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 20-QFN (5x5)
Lowest to $3.8993
Texas Instruments
SWITCHING CONTROLLER, CURRENT-MO / Power Over Ethernet Controller Channel
Lowest to $2.9925
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2835 $69.8505
6+ $19.1045 $114.6270
9+ $18.5074 $166.5666
12+ $17.9104 $214.9248
15+ $17.3134 $259.7010
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess