EN
  • EN
  • DE

MAX5921BESA

Part No MAX5921BESA
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description HOT-SWAP CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Auto Retry, Fault Timeout, OVP, Thermal Limit, UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, OVP, Thermal Limit, UVLO
Voltage - Supply -20V ~ -80V
Temperature Range - Operating -40°C ~ 85°C (TA)
Current - Supply 700 µA
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX5921
Standard Package 4 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 631639-MAX5921BESA
Ultra Librarian 3D Model Ultra Librarian MAX5921BESA CAD Model

Description

The MAX5921BESA is a robust, feature-rich integrated circuit from Maxim Integrated, designed specifically for hot-swap applications that require safe insertion and removal of circuit boards from live backplanes. This high-performance component is housed in a compact 8-pin SO package, making it an ideal choice for space-constrained environments.

Key Features

  • Adjustable Overcurrent Protection: The MAX5921BESA offers precise overcurrent protection that can be adjusted to meet the requirements of different applications, ensuring the safety and longevity of electronic components.
  • Undervoltage Lockout (UVLO): The built-in UVLO feature ensures that the device operates only when the supply voltage is within an acceptable range, protecting the circuit from potential damage due to low voltage conditions.
  • Programmable Fault Timer: This device includes a programmable fault timer that allows users to set a specific time delay for overcurrent fault conditions, providing additional control over the protection mechanism.
  • High Accuracy: With its precise sensing and control capabilities, the MAX5921BESA ensures high accuracy in monitoring and regulating the power supply to the load.

Applications

The MAX5921BESA is versatile and can be used in a wide range of applications, including:

  • Network routers and switches
  • Storage systems
  • Servers
  • Telecommunications equipment
  • Industrial systems

Technical Specifications

Some of the technical specifications of the MAX5921BESA include:

  • Supply Voltage Range: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 8-pin SO

Maxim Integrated's commitment to quality and reliability is evident in the MAX5921BESA, making it a trusted choice for engineers and designers looking for a hot-swap controller that offers both protection and performance.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess