EN
  • EN
  • DE

MAX5918LEEE+

Part No MAX5918LEEE+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRL DUAL LV 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features Auto Retry, OVP, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating 1 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.2mA
Mounting SMD (SMT)
Case / Package 16-QSOP
Feature Pins ON1, ON2
Win Source Part Number 128005-MAX5918LEEE+
Ultra Librarian 3D Model Ultra Librarian MAX5918LEEE+ CAD Model

Description

The MAX5918LEEE+ from Maxim Integrated is a sophisticated hot-swap controller designed to enable safe board insertion and removal from a live backplane. This high-performance integrated circuit (IC) is perfect for protecting systems against the potential damage caused by hot-plugging events.

Key Features

  • Adjustable Overcurrent Protection: The device offers precise overcurrent protection that can be tailored to the needs of your specific application, ensuring your circuits remain safeguarded against excessive currents.
  • Undervoltage and Overvoltage Lockout: With built-in undervoltage and overvoltage lockout features, the MAX5918LEEE+ ensures that the power supply remains within safe operating levels, preventing damage to your electronic components.
  • Programmable Fault Timer: A programmable fault timer allows for controlled response times to fault conditions, enabling designers to set the delay for overcurrent shutdown to match system requirements.
  • Power-Good Output: This feature provides a status indication, which can be used to enable downstream converters, ensuring that systems are powered up in a safe and orderly manner.
  • Compact Package: The MAX5918LEEE+ comes in a compact 16-pin QSOP package, making it suitable for space-constrained applications without compromising on functionality.

Applications

The MAX5918LEEE+ is highly versatile and can be used in a wide range of applications, including:

  • Servers and Storage Systems
  • Network Routers and Switches
  • Telecommunications Equipment
  • Industrial Systems
  • Redundant Power Supplies

Technical Specifications

Operating within a supply voltage range of 2.7V to 18V, the MAX5918LEEE+ is suitable for both low and high voltage applications. It features an adjustable overcurrent threshold and an active-low fault signal to indicate overcurrent or thermal shutdown events. The IC is designed with Maxim's proprietary technology, ensuring reliability and performance.

With its robust protection features and compact design, the MAX5918LEEE+ hot-swap controller from Maxim Integrated is an excellent choice for engineers looking to enhance the safety and longevity of their electronic systems.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4763 $62.3815
12+ $10.2368 $122.8416
18+ $9.9168 $178.5024
25+ $9.5969 $239.9225
32+ $9.2770 $296.8640
42+ $8.3172 $349.3224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess