Products specifications Report Issue?

Category Switches>Slide Switches
Mfr E-Switch
Series EG
Package Bulk
Circuit SPDT
Contact Timing Non-Shorting (BBM)
Switch Function On-On
Current Rating (Amps) 100mA (DC)
Voltage Rating - DC 12 V
Actuator Type Standard
Actuator Length 6.00mm
Contact Material Copper Alloy
Contact Finish Silver
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -20°C ~ 70°C
Switch Travel 2.00mm
Operating Force 250gf
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9050
Other Names P040044,Q515299A
Standard Package 800
Win Source Part Number 1201014-EG1249
Ultra Librarian 3D Model Ultra Librarian EG1249 CAD Model

Description

The EG series slide switch from E-Switch is a SPDT circuit switch with a non-shorting (BBM) contact timing.

  • Circuit: SPDT
  • Contact Timing: Non-Shorting (BBM)
  • Voltage: 12 V DC
  • Current Rating: 100mA (DC)
  • Mounting Type: Through-Hole
  • Actuator Type: 6.00mm Standard
  • Switch Travel: 2.00mm
  • Operating Force: 250gf
  • Switch Function: On-On
  • Contact Finish: Silver
  • Contact Material: Copper Alloy
  • Temperature Range: -20°C to 70°C
  • Packaging: Bulk (800 Units)

You May Also Be Interested in

Nidec Copal Electronics
SWITCH SLIDE DPDT 200MA 12V
Lowest to $1.0826
ECAD model for CL-SB-22A-12T
C&K Components
SWITCH SLIDE DPST 4A 125V / Slide Switch DPST Through Hole
Need more? Email Us
ECAD model for L201051MS02QE
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
ECAD model for SS22SDP4/3
Nidec Copal Electronics
SWITCH SLIDE SP3T 200MA 12V
Lowest to $0.8931
ECAD model for CL-SB-13A-02T
Nidec Copal Electronics
SWITCH SLIDE SPDT 200MA 12V
Lowest to $1.2462
ECAD model for CL-SB-12A-01T
Grayhill Inc.
SWITCH SLIDE SPDT 5A 125V
Need more? Email Us
ECAD model for 48ASSP3S1M2QBT
ALPS Electric
Switch Slide SPDT Side Slide 0.3A 5VDC 10000Cycles Gull Wing SMD T/R
Lowest to $0.2575
ECAD model for SSSS810701
C&K Components
SWITCH SLIDE DPDT 100MA 12V
Lowest to $0.8344
ECAD model for OS202011MA0QN1
Apem Inc.
SWITCH SLIDE SPDT 500MA 12V / Slide Switch SPDT Through Hole, Right Angle
Need more? Email Us
ECAD model for NK236WH

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6853 $50.5590
75+ $1.3828 $103.7100
115+ $1.3396 $154.0540
155+ $1.2964 $200.9420
200+ $1.2532 $250.6400
270+ $1.1236 $303.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 46,200 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention