EN
  • EN
  • DE

MAX5904USA+T

Part No MAX5904USA+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CTRLR DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Sequencer
Number of Channels 2
Applications PCI Express
Features Auto Retry, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Supply Voltage - Operating 1 V to 13.2 V
Temperature Range - Operating 0°C to 85°C
Operating Supply Current 1.2mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins ON
Win Source Part Number 1069567-MAX5904USA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5904USA+T CAD Model

Description

Maxim Integrated MAX5904USA+T Overvoltage Protection Controller

The MAX5904USA+T is a cutting-edge overvoltage protection controller designed by Maxim Integrated to safeguard low-voltage systems against damaging voltage transients. This compact device is a crucial component for ensuring the longevity and reliability of sensitive electronic equipment.

Key Features:

  • Voltage Range: The MAX5904USA+T operates over a wide input voltage range, making it versatile for various applications.
  • Accurate Overvoltage Protection: With precise overvoltage detection, this controller promptly disconnects the load when the input voltage exceeds the set threshold, ensuring the safety of the system components.
  • Low Quiescent Current: The device is designed to consume minimal power when idle, which is ideal for battery-powered applications where energy efficiency is critical.
  • Adjustable Overvoltage Threshold: Users can set the overvoltage threshold to match specific requirements, providing a customized level of protection.
  • Fast Response Time: The MAX5904USA+T reacts swiftly to overvoltage conditions, minimizing the risk of damage to the connected components.
  • Temperature Range: This device functions reliably over an extended temperature range, ensuring consistent performance in various environments.

Applications:

  • Portable Devices
  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunications Equipment
  • Networking Hardware

The MAX5904USA+T comes in a compact 8-pin SOP package, making it easy to integrate into space-constrained designs. It's available in tape and reel form for automated assembly processes, denoted by the '+T' suffix in the part number. This device is an excellent choice for engineers looking to add robust overvoltage protection to their designs without compromising on space or power efficiency.

With its combination of precision, versatility, and reliability, the MAX5904USA+T from Maxim Integrated is an essential component for protecting sensitive electronics from voltage transients. Its advanced features and compact design make it an ideal solution for a wide range of applications where overvoltage protection is a necessity.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7477 $61.9816
19+ $6.3571 $120.7849
29+ $6.1585 $178.5965
39+ $5.9598 $232.4322
51+ $5.7611 $293.8161
68+ $5.1652 $351.2336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,720 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess