EN
  • EN
  • DE

MAX5901NNEUT

Part No MAX5901NNEUT
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704795-MAX5901NNEUT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5901NNEUT CAD Model

Description

The MAX5901NNEUT from Maxim Integrated is a robust, feature-rich Power over Ethernet (PoE) Power-Sourcing Equipment (PSE) interface designed for ease of implementation and reliability in Ethernet-powered applications. This component is specifically tailored for PSE devices that require IEEE 802.3af-compliant Power over Ethernet functionality, enabling the delivery of power alongside data over a single Ethernet cable to powered devices (PDs) such as VoIP phones, wireless access points, and network cameras.

With its advanced auto-classification feature, the MAX5901NNEUT can detect the class of the connected PD, ensuring appropriate power allocation and optimal system efficiency. The device also includes comprehensive protection features such as overcurrent, undercurrent, and fault protection to safeguard both the PSE and the connected PDs against electrical anomalies.

The MAX5901NNEUT operates over a wide -40°C to +85°C temperature range, making it suitable for harsh industrial environments. Its compact 8-pin SOT23 package allows for space-saving designs, an essential consideration for modern, high-density networking equipment.

Integration with existing Ethernet infrastructure is seamless, thanks to the device's support for 10/100/1000Mbps Ethernet networks. This ensures that the MAX5901NNEUT can be employed in a variety of applications without concern for network speed compatibility issues.

Key features of the MAX5901NNEUT include:

  • IEEE 802.3af-compliance for interoperability
  • Auto-classification of PDs for intelligent power management
  • Robust protection mechanisms for overcurrent, undercurrent, and faults
  • Wide operating temperature range for industrial applications
  • Compact form factor for space-constrained designs
  • Compatibility with various Ethernet speeds for versatile use

In summary, the MAX5901NNEUT is a highly integrated, efficient, and reliable solution for network administrators seeking to implement PoE capabilities in their network infrastructure. Maxim Integrated's commitment to quality ensures that this PSE interface will deliver consistent performance and contribute to the seamless operation of networked devices.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess