EN
  • EN
  • DE

MAX5900NNEUT+T

Part No MAX5900NNEUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CONTROLLER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Fault Timeout, Thermal Limit
Programmable Features UVLO
Supply Voltage - Operating -100 V to -9 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 500μA
Mounting SMD (SMT)
Case / Package SOT-23-6
Feature Pins DRAIN, (ON, /OFF), /PGOOD
Win Source Part Number 207461-MAX5900NNEUT+T
Ultra Librarian 3D Model Ultra Librarian MAX5900NNEUT+T CAD Model

Description

Maxim Integrated MAX5900NNEUT+T Hot-Swap Controller

The MAX5900NNEUT+T is a state-of-the-art hot-swap controller from Maxim Integrated designed to enhance the safety and reliability of high-availability systems. This advanced component allows for the safe insertion and removal of circuit boards into live backplanes, reducing the risk of damage caused by electrical shorts or the interruption of sensitive circuits.

Equipped with an integrated charge pump, the MAX5900NNEUT+T ensures that external MOSFETs are fully enhanced, providing a controlled inrush current during hot-plugging events. The device is capable of operating over a wide voltage range, from 9V to 80V, making it suitable for a variety of applications including servers, storage systems, and networking equipment where robust power management is critical.

One of the key features of the MAX5900NNEUT+T is its programmable current limit. This allows system designers to set a threshold tailored to their specific requirements, ensuring that the power distribution system is protected against overcurrent conditions. The device also includes a circuit breaker function with an auto-retry feature, which helps to prevent catastrophic failures by attempting to re-establish the connection after a fault has been cleared.

The MAX5900NNEUT+T also offers a fault indicator output which provides real-time diagnostic information. This feature simplifies troubleshooting by indicating when an overcurrent or thermal shutdown event occurs. Additionally, the controller's undervoltage lockout (UVLO) ensures that the MOSFET remains off if the supply voltage drops below a safe operating level, further enhancing system protection.

Available in a compact 8-pin µMAX package, the MAX5900NNEUT+T is designed for space-constrained applications. It's also specified for operation over the extended -40°C to +85°C temperature range, which allows its use in environments with challenging thermal conditions.

With its robust feature set and Maxim Integrated's reputation for high-quality components, the MAX5900NNEUT+T hot-swap controller is an excellent choice for engineers looking to improve the safety and reliability of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8949 $56.8470
65+ $1.5548 $101.0620
100+ $1.5063 $150.6300
140+ $1.4577 $204.0780
180+ $1.4091 $253.6380
240+ $1.2633 $303.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess