EN
  • EN
  • DE

MAX5900LAEUT

Part No MAX5900LAEUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704786-MAX5900LAEUT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5900LAEUT CAD Model

Description

Maxim Integrated MAX5900LAEUT Network Surge Protector

The MAX5900LAEUT from Maxim Integrated is a robust network surge protector designed specifically to safeguard Ethernet-based systems from damaging power surges and electrostatic discharge (ESD). This compact, high-performance device is an essential component for ensuring the longevity and reliability of network equipment in various applications, including telecommunications, industrial networking, and IoT devices.

Key Features

  • Surge Protection: The MAX5900LAEUT offers superior surge protection capabilities, effectively shielding network interfaces from transient overvoltage conditions. This protection is crucial for preventing damage to sensitive electronic components in the event of lightning strikes or power surges.
  • Low Capacitance: With its low-capacitance design, this device ensures minimal signal attenuation, preserving the integrity of high-speed data transmission without compromising network performance.
  • Integrated ESD Protection: In addition to surge protection, the MAX5900LAEUT provides integrated ESD protection, further enhancing the safety of network equipment against sudden electrostatic discharges.
  • Compact SOT23 Package: The device is housed in a small SOT23 package, making it an ideal choice for space-constrained applications where board real estate is at a premium.
  • Easy Integration: Its straightforward design allows for seamless integration into existing network infrastructures without the need for complex circuitry or additional components.
  • High Reliability: Manufactured by Maxim Integrated, a leader in analog and mixed-signal products, the MAX5900LAEUT is built to meet high-quality standards, ensuring dependable performance in a wide range of operating conditions.

Applications

The MAX5900LAEUT is versatile enough to be used in a multitude of applications where network protection is paramount. It is particularly well-suited for:

  • Telecommunication Equipment
  • Industrial Control Systems
  • Networked Consumer Electronics
  • Power-over-Ethernet (PoE) Devices
  • Wireless Access Points
  • VoIP Systems

With its combination of performance, compactness, and ease of use, the MAX5900LAEUT from Maxim Integrated stands out as a top choice for designers and engineers looking to enhance the durability and reliability of their networked systems.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2446 $58.4028
44+ $2.6623 $117.1412
68+ $2.5790 $175.3720
93+ $2.4959 $232.1187
120+ $2.4127 $289.5240
161+ $2.1631 $348.2591
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess