EN
  • EN
  • DE

MAX5895EGK+TD

Part No MAX5895EGK+TD
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 2-CH Interpolation Filter 16-bit 68-Pin QFN EP T/R / IC DAC DUAL 16BIT 500MSPS 68-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Resolution 16
Number of D/A Converters 2
Settling Time 11μs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Operating Supply Voltage 1.71 V ~ 1.89 V, 3.135 V ~ 3.465 V
Voltage - Supply, Digital 1.71 V ~ 1.89 V
INL/DNL (LSB) ±3, ±1
Architecture Oversampling Interpolating DAC
Operating Temperature Range -40°C ~ 85°C
Package 68-VFQFN Exposed Pad
Manufacturer Package 68-QFN Exposed Pad (10x10)
Win Source Part Number 786581-MAX5895EGK+TD
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5895
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX5895EGK+TD CAD Model

Description

Maxim Integrated's MAX5895EGK+TD: A High-Performance DAC for Precision Applications

The MAX5895EGK+TD is a cutting-edge digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver high-precision analog output for a wide range of applications. This product is a perfect solution for systems that require fine control and high accuracy in signal generation, such as advanced communication systems, medical equipment, and automated test equipment.

This 16-bit DAC operates at a conversion rate that provides a balance between speed and performance, making it suitable for both high-speed and high-fidelity applications. The MAX5895EGK+TD comes in a compact 68-pin QFN package, allowing it to fit into space-constrained designs while still offering the robust capabilities expected from Maxim Integrated's products.

One of the standout features of the MAX5895EGK+TD is its excellent dynamic performance. It is capable of maintaining a high signal-to-noise ratio (SNR) and low distortion levels across its entire output range, ensuring that the analog signals it produces are clean and precise. This makes it an ideal choice for applications such as waveform generation, where signal integrity is paramount.

The device also boasts a flexible interface, with support for various industry-standard serial or parallel input formats. This versatility ensures that it can easily be integrated into a wide array of system designs without the need for extensive reconfiguration. Additionally, the MAX5895EGK+TD is designed with power efficiency in mind, featuring low power consumption that helps to reduce the overall power budget of the system it is used in.

Another significant advantage of the MAX5895EGK+TD is its integrated output buffer, which simplifies the design by eliminating the need for external buffer amplifiers. This not only saves space but also reduces the bill of materials and potential points of failure in the system.

In conclusion, Maxim Integrated's MAX5895EGK+TD is an exceptional DAC that offers a blend of precision, performance, and versatility. Its robust feature set and compact form factor make it an ideal choice for developers and engineers looking to create high-performance systems that demand accurate analog signal conversion.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess