EN
  • EN
  • DE

MAX5889EGK+

Part No MAX5889EGK+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704779-MAX5889EGK+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5889EGK+ CAD Model

Description

Maxim Integrated's MAX5889EGK+ High-Performance DAC

The MAX5889EGK+ from Maxim Integrated is a state-of-the-art digital-to-analog converter (DAC) designed for demanding applications that require high precision and speed. This product is part of Maxim's high-speed DAC portfolio and is engineered to deliver exceptional performance in a compact package, making it ideal for a wide range of applications including wireless infrastructure, instrumentation, and automated test equipment.

Key Features

  • High-Speed Performance: The MAX5889EGK+ boasts a 16-bit resolution with an impressive update rate, ensuring accurate and rapid conversion from digital signals to analog outputs.
  • Integration: With an integrated 2.5V precision reference, the device simplifies design and reduces external component requirements, which is beneficial for space-constrained applications.
  • Flexibility: The device operates over a wide supply voltage range and includes a flexible digital interface that is compatible with various logic standards, allowing for easy integration into a variety of system architectures.
  • Low Power Consumption: Maxim Integrated has designed the MAX5889EGK+ to consume minimal power, which is crucial for energy-sensitive applications.
  • Output Range: The DAC features an adjustable output range, providing designers with the versatility needed to tailor the device to specific application requirements.

Compact and Reliable

The MAX5889EGK+ is available in a 68-pin QFN package, which not only saves board space but also offers enhanced thermal performance. This compact form factor, combined with the device's robust design, ensures reliable operation even in harsh industrial environments.

Applications

Due to its high-speed and high-resolution capabilities, the MAX5889EGK+ is particularly well-suited for:

  • Wireless infrastructure such as base stations and RF transceivers
  • Instrumentation and measurement systems
  • Automated test equipment (ATE)
  • High-speed data acquisition systems

Overall, the MAX5889EGK+ is a powerful DAC solution from Maxim Integrated that offers designers the precision, speed, and reliability needed for today's advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.8906 $111.8906
2+ $108.2813 $216.5626
3+ $104.6719 $314.0157
4+ $93.8438 $375.3752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess