EN
  • EN
  • DE

MAX5841LEUB

Part No MAX5841LEUB
Manufacturer Maxim Integrated
Catalog Misc Products
Description Quad, 10-Bit, Low-Power, 2-Wire, Serial Voltage-Output DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829867-MAX5841LEUB
Ultra Librarian 3D Model Ultra Librarian MAX5841LEUB CAD Model

Description

Maxim Integrated MAX5841LEUB Overview

The MAX5841LEUB from Maxim Integrated is a highly integrated, low-power, quad, 10-bit digital-to-analog converter (DAC) designed for precision control applications. This compact and efficient DAC is housed in a space-saving 10-pin µMAX package, making it an ideal choice for applications where board space is at a premium.

Key Features

  • Resolution: The MAX5841LEUB offers a 10-bit resolution, providing fine control over analog output signals.
  • Quad Channels: It features four DAC channels that can operate independently, allowing for multiple signal outputs from a single device.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with a low supply current, helping to extend battery life in portable devices.
  • Integrated Reference: The DAC includes an internal reference that simplifies the design and reduces external component count.
  • Flexible Interface: It supports a 2-wire, I²C-compatible serial interface, enabling easy communication with microcontrollers and other digital systems.
  • Wide Supply Range: The MAX5841LEUB operates over a wide supply range of 2.7V to 5.5V, accommodating various system power supplies.
  • Power-On Reset: Each DAC output powers up at zero scale, ensuring a known and safe state on power-up.
  • Software Shutdown: A software shutdown feature is included, allowing the DAC outputs to be turned off to save power when not in use.

Applications

The MAX5841LEUB is versatile and can be used in a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Battery-Powered Instruments
  • Data Acquisition Systems
  • Industrial Process Control
  • Portable Medical Devices

Conclusion

With its compact form factor, low-power operation, and multiple DAC channels, the MAX5841LEUB from Maxim Integrated is an excellent choice for developers looking to implement precise analog control in their designs. Its integrated features and ease of use make it a valuable component for a myriad of applications where space and power efficiency are critical.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess