EN
  • EN
  • DE

MAX5632AECB

Part No MAX5632AECB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704731-MAX5632AECB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5632AECB CAD Model

Description

Maxim Integrated MAX5632AECB Product Overview

The MAX5632AECB from Maxim Integrated is a high-performance, 16-bit, digital-to-analog converter (DAC) designed to deliver precision and accuracy in a compact form factor. This advanced DAC component is ideal for a variety of applications that require high-resolution analog output, such as automated test equipment, data acquisition systems, and industrial control solutions.

Featuring an easy-to-use 3-wire serial interface, the MAX5632AECB can be seamlessly integrated into a wide range of systems. It operates from a single +5V supply, making it convenient for various circuit designs. The device includes a precision internal reference, which simplifies the design process by reducing the number of external components required.

One of the key attributes of the MAX5632AECB is its excellent dynamic performance. The DAC boasts a settling time of just 10 microseconds, ensuring fast and responsive analog output for demanding applications. Additionally, the device is designed with a low-power architecture, consuming a mere 5.25mW at 5V, which is beneficial for power-sensitive designs.

The MAX5632AECB comes in a compact 12-pin TSSOP package, making it an ideal choice for space-constrained applications. Its operating temperature range of -40°C to +105°C ensures reliable performance in a wide range of environmental conditions.

Other notable features of the MAX5632AECB include:

  • Power-on reset to 0V or midscale
  • Double-buffered data inputs
  • Hardware and software shutdown modes
  • Low glitch energy: 2nV-s
  • Asynchronous clear to zero or midscale

Maxim Integrated's commitment to quality and reliability is evident in the MAX5632AECB, which is designed to meet the stringent requirements of industrial specifications. Whether you're developing precise control systems or sophisticated measurement equipment, the MAX5632AECB offers a robust and reliable DAC solution that can help you achieve outstanding performance.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess