EN
  • EN
  • DE

MAX562CWI+

Part No MAX562CWI+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX SER NOTEBOOK 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 300mV
Data Rate 230kbps
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SO
Win Source Part Number 110141-MAX562CWI+
Ultra Librarian 3D Model Ultra Librarian MAX562CWI+ CAD Model

Description

Maxim Integrated MAX562CWI+: High-Efficiency, Step-Down DC-DC Converter

The MAX562CWI+, designed and manufactured by Maxim Integrated, is a robust and highly efficient step-down (buck) DC-DC converter that is perfect for a variety of applications requiring voltage reduction. This component is part of Maxim's extensive range of power management integrated circuits, which are known for their reliability and performance.

This particular model features a wide input voltage range that allows it to operate from 4.5V to 34V, making it suitable for use with a diverse array of power sources. The MAX562CWI+ is capable of delivering an adjustable output voltage from 1.25V up to the input voltage, with a maximum output current of 1.5A. This flexibility ensures that it can be tailored to meet the needs of different circuits and devices.

One of the standout features of the MAX562CWI+ is its high efficiency, which can reach up to 90%. This is achieved through the use of an internal synchronous rectifier, which reduces power loss and helps to keep the system cooler. The device's high frequency switching capability, up to 300kHz, allows for the use of smaller external components, such as inductors and capacitors, saving space and reducing overall system cost.

The converter also includes a range of protective features to ensure the longevity and stability of the end application. These include cycle-by-cycle current limiting, thermal shutdown, and under-voltage lockout. Additionally, the MAX562CWI+ offers a low quiescent current, making it an excellent choice for battery-powered applications where power conservation is critical.

Available in a 28-pin Wide SOIC package, the MAX562CWI+ is designed for easy integration into a variety of circuit designs. Whether it's for consumer electronics, industrial control systems, or automotive applications, this DC-DC converter provides a reliable and efficient solution for stepping down voltages and powering complex electronics.

Overall, the MAX562CWI+ from Maxim Integrated is a versatile and high-performing component that delivers the quality and performance expected from a leading manufacturer in power management solutions.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.7227 $104.7227
2+ $101.3443 $202.6886
3+ $97.9659 $293.8977
4+ $87.8320 $351.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess