EN
  • EN
  • DE

MAX5550ETE+T

Part No MAX5550ETE+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 2-CH Current Steering 10-bit 16-Pin TQFN EP T/R | IC DAC 10BIT A-OUT 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Resolution 10
Number of D/A Converters 2
Settling Time 30μs
Output Type Current - Buffered
Differential Output No
Data Interface I2C, SPI
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
INL/DNL (LSB) ±2, ±1 (Maximum)
Architecture Current Steering
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Mounting Style SMD
Family Part Number MAX5550
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 704721-MAX5550ETE+T
Series MAX series
Family Name MAX5550
Introduction Date December 01, 2005
ECCN EAR99
Country of Origin Japan, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5550ETE+T CAD Model

Description

Maxim Integrated MAX5550ETE+T: Precision DAC with Internal Reference

The Maxim Integrated MAX5550ETE+T is a high-accuracy, low-power, 16-bit digital-to-analog converter (DAC) designed to meet the stringent requirements of precision control applications. This DAC is a part of Maxim's extensive range of high-performance analog ICs, providing designers with a reliable and efficient solution for converting digital signals into precise analog voltages.

The MAX5550ETE+T operates from a single +5V supply and features an internal precision reference, which eliminates the need for external components and simplifies design. The internal reference has a low temperature coefficient, ensuring stable performance over the full operating temperature range. This DAC also boasts a low power consumption, making it ideal for portable and battery-powered applications where power efficiency is crucial.

With its 16-bit resolution, the MAX5550ETE+T provides fine granularity and accurate control of the output voltage, which can be programmed via a user-friendly SPI interface. This feature makes it easy to integrate into microcontroller-based systems and allows for digital control over the analog environment. The DAC's output is buffered, which can drive capacitive loads and ensures a low-output impedance, further enhancing the accuracy and stability of the output signal.

The MAX5550ETE+T comes in a compact, 16-pin TQFN package, making it suitable for space-constrained applications. Its extended temperature range of -40°C to +85°C allows for operation in harsh environments, making it a versatile choice for industrial, automotive, and communication systems. Additionally, the device includes a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place, providing additional safety for connected components.

Overall, the Maxim Integrated MAX5550ETE+T DAC is an excellent choice for designers looking for a high-precision, easy-to-use, and reliable solution for their analog output needs. Its integrated features and robust performance make it an ideal component for a wide range of applications, including process control systems, data acquisition systems, and automated test equipment.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.5005
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6750 $62.7000
8+ $12.8615 $102.8920
13+ $12.4596 $161.9748
17+ $12.0577 $204.9809
22+ $11.6557 $256.4254
29+ $10.4500 $303.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess