EN
  • EN
  • DE

MAX5505ETP+

Part No MAX5505ETP+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704709-MAX5505ETP+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5505ETP+ CAD Model

Description

Maxim Integrated MAX5505ETP+ Dual, 256-Tap, Nonvolatile Digital Potentiometers

The MAX5505ETP+ from Maxim Integrated is a cutting-edge dual digital potentiometer designed to provide precise and reliable digital control over resistance settings in a wide range of applications. This versatile component is a perfect solution for applications requiring adjustments or tuning during manufacturing or in-field operations, such as setting the biasing conditions in circuits, adjusting the gain in amplifier circuits, or fine-tuning filter frequencies.

Key Features:

  • Resolution: The MAX5505ETP+ offers a high resolution of 256 taps, which allows for fine-grained control over the resistance settings.
  • Nonvolatile Memory: It incorporates nonvolatile (EEPROM) memory that retains the potentiometer settings even after power is removed, ensuring persistent operation across power cycles.
  • Dual Potentiometers: This component features two independent potentiometers, providing versatility in managing multiple settings within a single compact package.
  • Interface: The device is equipped with a simple 3-wire SPI-compatible serial interface, facilitating easy integration into digital systems.
  • Power Supply: It operates over a wide power supply range of 2.7V to 5.5V, making it suitable for both low-power and standard applications.
  • Package: The MAX5505ETP+ is available in a space-saving 20-pin TQFN-EP package, which is ideal for applications where board space is at a premium.

Applications:

The MAX5505ETP+ is highly versatile and can be used in various applications, such as:

  • Adjustable power supplies
  • Gain and offset adjustment
  • LCD screen calibration
  • Audio equipment
  • Automotive electronics
  • Industrial control systems

With its high resolution, nonvolatile memory, and dual-channel operation, the MAX5505ETP+ from Maxim Integrated stands out as a robust and reliable component for precision control in electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess