EN
  • EN
  • DE

MAX549ACUA-T

Part No MAX549ACUA-T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC DUAL 8BIT 2.5-5.5V 8-UMAX
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 2
Settling Time 4μs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.5 V to 5.5 V
Digital Supply Voltage 2.5 V to 5.5 V
INL/DNL (LSB) -, ±0.9 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 8-uMAX
Win Source Part Number 073724-MAX549ACUA-T
Ultra Librarian 3D Model Ultra Librarian MAX549ACUA-T CAD Model

Description

Maxim Integrated MAX549ACUA-T Dual 8-Bit DAC

The MAX549ACUA-T is a precision, dual 8-bit digital-to-analog converter (DAC) from Maxim Integrated designed to deliver high-performance and low-power operation for a wide range of applications. This advanced DAC component is ideal for systems that require accurate and reliable conversion of digital data into analog signals.

Encased in a compact 8-pin µMAX package, the MAX549ACUA-T integrates two DACs in one chip, making it an excellent choice for space-constrained applications. Each DAC can be independently programmed through a 3-wire serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, offering ease of integration with most microcontrollers and digital systems.

The MAX549ACUA-T operates from a single +2.7V to +5.5V power supply, which makes it versatile for both portable and fixed power designs. The low power consumption of this DAC makes it particularly well-suited for battery-operated devices, where power efficiency is critical. Additionally, it features a power-down mode that further reduces power consumption when the DAC is not in active use.

With its fast settling time and low power dissipation, the MAX549ACUA-T is an excellent choice for applications such as digital gain and offset adjustment, programmable filters and oscillators, and other applications requiring precise signal processing. Its high output drive capability and buffered voltage outputs allow for direct connection to the load without requiring an external op-amp, simplifying the overall design.

Key features of the MAX549ACUA-T include:

  • Dual 8-bit voltage-output DACs
  • Low power operation and power-down mode
  • Simple 3-wire serial interface
  • Single +2.7V to +5.5V supply operation
  • Fast settling time
  • High output drive capability
  • Buffered voltage outputs
  • Compact 8-pin µMAX package

The MAX549ACUA-T by Maxim Integrated is a robust and reliable component that combines performance with flexibility, making it an ideal choice for designers who require a high-quality, dual-channel DAC solution for their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess