EN
  • EN
  • DE

SN74AHCT138QDRG4Q1

Part No SN74AHCT138QDRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16SOIC / Decoder/Demultiplexer 1 x 3:8 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AHCT
Package Tape & Reel (TR)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74AHCT138
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256495-SN74AHCT138QDRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74AHCT138QDRG4Q1 CAD Model

Description

Product Overview: SN74AHCT138QDRG4Q1 - Texas Instruments

The SN74AHCT138QDRG4Q1 from Texas Instruments is a high-performance, automotive-grade integrated circuit that belongs to the 74 family, specifically designed for decoding and demultiplexing applications. This device is particularly suited for systems that require a high-speed 3-to-8 line decoder/demultiplexer with address latch function. It is optimized for 4.5V to 5.5V VCC operation, making it compatible with a wide range of automotive and industrial applications.

Featuring a quick-switching technology, the SN74AHCT138QDRG4Q1 offers a significant advantage in terms of speed, with faster propagation delay times compared to standard CMOS integrated circuits. This makes it an excellent choice for high-speed data processing, where rapid signal decoding is crucial.

The device has three binary select inputs (A, B, and C) and an active-low enable input (G1) and two active-high enable inputs (G2A and G2B). These inputs collectively determine which one of the eight output lines will go low. When the enable inputs are in the correct logic state, the selected output will transition to a low level, while the others remain high, thereby decoding the input address.

Furthermore, the SN74AHCT138QDRG4Q1 is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range, which is critical for automotive and industrial environments. The device is offered in a thin shrink small-outline package (SSOP), which is designed for space-saving on printed circuit boards.

With its robust design and advanced technology, the SN74AHCT138QDRG4Q1 is a versatile component that meets the stringent requirements of automotive applications, including navigation systems, entertainment systems, and network communications. It is also suitable for use in complex industrial equipment, where precise and reliable signal decoding is necessary.

Overall, Texas Instruments' SN74AHCT138QDRG4Q1 provides designers with a reliable and efficient solution for implementing 3-to-8 line decoding in their automotive and industrial electronic systems, with the assurance of high-quality and performance that comes with the Texas Instruments brand.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess