EN
  • EN
  • DE

MAX5491LC01000+T

Part No MAX5491LC01000+T
Manufacturer Maxim Integrated
Catalog Resistor Networks, Arrays
Description RES NTWRK 2 RES 15K OHM TO236-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Circuit Type Voltage Divider
Resistance (Ohms) 15k
Number of Resistors 2
Resistor Matching Ratio ±0.1%
Resistor-Ratio-Drift ±2ppm/°C
Number of Pins 3
Power Per Element 87.5mW
Temperature Coefficient ±35ppm/°C
Temperature Range - Operating -40°C ~ 85°C
Applications Voltage Divider (TCR Matched)
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Dimension 0.115" L x 0.051" W (2.92mm x 1.30mm)
Height - Seated (Maximum) 0.044" (1.12mm)
Part Number Series MAX5491
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804076-MAX5491LC01000+T
Ultra Librarian 3D Model Ultra Librarian MAX5491LC01000+T CAD Model

Description

The MAX5491LC01000+T from Maxim Integrated is a high-precision resistor-divider designed for applications requiring an accurately matched resistor pair. This component is part of Maxim's range of precision voltage dividers and networks, which are engineered to provide stable and reliable performance in a variety of electronic circuits.

Key Features

  • Ratio Accuracy: The MAX5491LC01000+T offers an impressive ratio accuracy of ±0.035%, ensuring precise voltage division and reference voltages for critical applications.
  • Temperature Coefficient: With a low temperature coefficient of 5 ppm/°C, the device maintains its accuracy across a wide temperature range, making it suitable for temperature-sensitive applications.
  • Resistance Value: The device has a fixed resistance value of 100kΩ, providing a stable reference for high-precision circuits.
  • Package: The MAX5491LC01000+T comes in a compact TDFN (Thin Dual Flat No-Lead) package, which is ideal for space-constrained applications while also providing excellent thermal performance.
  • Applications: This precision resistor-divider is ideal for use in precision voltage references, DAC and ADC circuits, battery-powered and portable devices, and control systems that require highly accurate voltage division.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX5491LC01000+T is no exception. It is designed to meet rigorous industry standards for performance and reliability, ensuring that it can withstand the demands of even the most challenging applications.

Easy Integration

The precision-engineered design of the MAX5491LC01000+T allows for easy integration into existing designs, reducing development time and simplifying the design process. Its compatibility with standard SMT (Surface-Mount Technology) processes also makes it suitable for automated assembly lines, providing a streamlined manufacturing solution.

Ordering Information

The MAX5491LC01000+T is available in tape and reel packaging, denoted by the "+T" suffix, facilitating efficient handling and placement during the production process. For detailed ordering and product information, consult the Maxim Integrated datasheet and support documentation.

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 4.7K OHM 9SIP
Lowest to $0.4366
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Vishay
RES ARRAY 4 RES 100K OHM 8SOIC
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 22K OHM 16SOIC
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 1M OHM 1206
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3412 $51.5064
53+ $1.9210 $101.8130
81+ $1.8610 $150.7410
112+ $1.8010 $201.7120
144+ $1.7409 $250.6896
193+ $1.5608 $301.2344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess