EN
  • EN
  • DE

MAX547ACMH+

Part No MAX547ACMH+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 8-CH R-2R 13-bit 44-Pin MQFP / IC DAC 13BIT OCTAL PAR 44-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Resolution 13
Number of D/A Converters 8
Settling Time 5μs (Typ)
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage ±5V
INL/DNL (LSB) ±0.5, ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 44-QFP
Manufacturer Package 44-MQFP (10x10)
Win Source Part Number 786552-MAX547ACMH+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX547
Introduction Date December 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX547ACMH+ CAD Model

Description

Product Overview: MAX547ACMH+ from Maxim Integrated

The MAX547ACMH+ is a high-performance, 12-bit, serial-input, voltage-output digital-to-analog converter (DAC) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device offers precision and accuracy, making it an excellent choice for a wide range of applications, including process control, data acquisition systems, and industrial automation.

Encased in a compact 24-pin DIP package, the MAX547ACMH+ is built to save space on your PCB while delivering robust functionality. It operates with a single +5V power supply, simplifying the power design for systems that run on standard logic levels. Additionally, its low power consumption makes it ideal for portable and battery-powered devices.

The DAC features a fast SPI-compatible serial interface, allowing for easy integration into existing systems with minimal wiring. This interface also supports daisy-chaining of multiple DACs, which is particularly useful for applications requiring the simultaneous update of multiple channels.

One of the key features of the MAX547ACMH+ is its internal precision voltage reference, which provides a stable voltage for the DAC's output. This internal reference helps reduce the number of external components needed, thus further simplifying the design and reducing overall system cost. However, for applications requiring a different reference voltage, the device also supports an external reference input.

The output of the MAX547ACMH+ is buffered, providing a low-output impedance that can drive capacitive loads directly. This is beneficial in applications where the DAC output needs to interface with other analog components without the need for additional buffering.

Maxim Integrated's commitment to quality ensures that the MAX547ACMH+ is reliable and performs consistently across a wide temperature range of -40°C to +85°C. This temperature resilience, combined with its impressive feature set, makes the MAX547ACMH+ a versatile and dependable choice for engineers looking to enhance their analog output capabilities.

Whether you're designing for industrial control systems, precision instrumentation, or any other application that demands high-quality digital-to-analog conversion, the MAX547ACMH+ offers a compelling blend of performance, integration, and reliability.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess