Products specifications

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Obsolete
Number of Bits 14
Number of D/A Converters 1
Settling Time 1µs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.15, ±0.15
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number MAX544
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379065-MAX544BCSA
Ultra Librarian 3D Model Ultra Librarian MAX544BCSA CAD Model

Description

Maxim Integrated MAX544BCSA Digital-to-Analog Converter

The MAX544BCSA from Maxim Integrated is a precision, low-power, 12-bit digital-to-analog converter (DAC) designed to deliver high-performance and reliability in a compact SOIC-8 package. This advanced DAC is an ideal solution for applications requiring accurate analog output from digital signals in industries such as industrial automation, telecommunications, and medical devices.

One of the key features of the MAX544BCSA is its serial interface, which allows for easy communication with microcontrollers or digital signal processors. The device operates with a single +5V supply or dual ±5V supplies, providing flexibility in various system designs. Its power consumption is minimal, making it well-suited for portable and battery-operated equipment.

The MAX544BCSA boasts a settling time of just 4.5µs to 1/2 LSB, ensuring rapid response times in critical applications. Additionally, its output is buffered, which enables the DAC to drive capacitive loads directly without the need for an external op-amp. This integrated buffer also helps to isolate the digital circuitry from the analog output, reducing noise and improving performance.

For applications requiring multiple DACs, the MAX544BCSA features a daisy-chainable serial interface. This allows several DACs to be connected in series and controlled by a single serial data stream, saving valuable I/O pins on the controlling microprocessor.

The device also includes a software shutdown feature, which reduces power consumption to just 1µA when not in active use. This is particularly beneficial for power-sensitive applications where energy efficiency is paramount.

Maxim Integrated's commitment to quality and reliability is evident in the MAX544BCSA, which is specified over the extended industrial temperature range (-40°C to +85°C). Its robust design ensures consistent performance even in harsh environmental conditions.

In summary, the MAX544BCSA is a versatile and efficient DAC that provides precise analog output from digital input signals. With its fast settling time, low power consumption, and serial interface, it is a top choice for designers looking to integrate high-quality DAC functionality into their systems.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Quad 8-Bit DAC with Separate Reference Inputs | IC DAC 8BIT V-OUT 24CDIP
Need more? Email Us
ECAD model for AD7225BQ
Texas Instruments
IC DAC 16BIT V-OUT 10VSSOP
Need more? Email Us
ECAD model for DAC8563TDGST
Maxim Integrated
CMOS μP-Compatible 12-Bit DAC
Need more? Email Us
ECAD model for MX7542TQ
Maxim Integrated
IC DAC 12BIT MULT 18-DIP / DAC 1-CH R-2R 12-bit 18-Pin PDIP N
Lowest to $29.4083
ECAD model for MX7541AKN+
NXP / Nexperia
IC VIDEO DAC 10BIT TRIPLE 48LQFP / TRIPLE 10-BIT VIDEO DAC UP TO 330 MHZ SAMPLE FREQUENCY
Need more? Email Us
ECAD model for TDA8777HL/33/C1,15
Analog Devices Inc.
IC DAC 12BIT MULTIPLYING 16DIP / DAC 1-CH Segment 12-bit 16-Pin PDIP
Need more? Email Us
ECAD model for PM7543HPZ
Maxim Integrated
IC DAC 12BIT MPU COMP 20-DIP / DAC 1-CH R-2R 12-bit 20-Pin PDIP N
Lowest to $47.4816
ECAD model for MX7548JN+
Maxim Integrated
Complete, 12-Bit Voltage-Output DACs
Need more? Email Us
ECAD model for MX7245JN
Analog Devices Inc.
IC DAC 12BIT MULTIPLYING 20DIP / DAC 1-CH R-2R 12-bit 20-Pin PDIP Tube
Need more? Email Us
ECAD model for PM7545GPZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention