EN
  • EN
  • DE

MAX543AESA+

Part No MAX543AESA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT MULT SERIAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 1μs
Output Type Current - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V, 11.4 V to 15.75 V
Digital Supply Voltage 5V, 11.4 V to 15.75 V
INL/DNL (LSB) ±0.5 (Max), ±0.5 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1069428-MAX543AESA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX543AESA+ CAD Model

Description

Maxim Integrated's MAX543AESA+: Precision DAC for Demanding Applications

The MAX543AESA+ is a high-performance, low-power, serial-input, voltage-output, 12-bit digital-to-analog converter (DAC) from Maxim Integrated. This device is designed to provide precise voltage control and is ideal for applications that require accurate signal conversion, such as industrial automation, process control, and data acquisition systems.

Key Features

  • High Precision: The MAX543AESA+ boasts a 12-bit resolution, ensuring fine granularity and high accuracy in analog signal generation.
  • Low Power Consumption: With a typical operating current of just 210µA, this DAC is optimized for power-sensitive applications, extending the battery life of portable devices.
  • Flexible Reference Input: It allows for both unipolar and bipolar operation, providing designers with versatility in configuring the output range.
  • Serial Interface: The device features a 3-wire serial interface that is SPI™/QSPI™ and MICROWIRE™ compatible, facilitating easy integration with most microcontrollers and digital systems.
  • Compact Package: The MAX543AESA+ comes in a small 8-pin NSOIC package, making it suitable for space-constrained applications.

Performance Specifications

With a guaranteed monotonicity over the entire operating temperature range (-40°C to +85°C), the MAX543AESA+ ensures consistent performance in a variety of environmental conditions. The DAC's settling time is a swift 10µs to 1/2 LSB, which means rapid response times for dynamic systems. Additionally, it operates from a single +5V supply, simplifying power supply design.

Applications

The MAX543AESA+ is versatile enough to be used in a wide array of applications. It is particularly well-suited for:

  • Programmable Attenuators
  • Digital Offset and Gain Adjustment
  • Process Control Systems
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Battery-Powered Instruments

Maxim Integrated's commitment to quality and reliability is evident in the MAX543AESA+, making it a smart choice for engineers looking for a reliable DAC solution. Its combination of precision, low power consumption, and compact form factor ensures that it can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
Lowest to $7.1344
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1201 $54.7206
14+ $7.4832 $104.7648
21+ $7.2493 $152.2353
29+ $7.0155 $203.4495
37+ $6.7816 $250.9192
50+ $6.0801 $304.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,030 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess